EN
  • EN
  • DE

JMB352U-LGKA0B

Part No JMB352U-LGKA0B
Manufacturer JMicron
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1311+
Reference case LQFP64
Manufacturer JMicron
Win Source Part Number 753863-JMB352U-LGKA0B
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian JMB352U-LGKA0B CAD Model

Description

The JMB352U-LGKA0B is a single chip solution that provides USB 2.0 to SATA interface manufactured by JMicron. It is designed to bridge the gap between USB connectivity and SATA storage devices. This chip enables external hard drives, solid-state drives (SSDs), and optical drives to connect to a computer or other host device via USB.

Applications:

  • External Hard Drives: Acts as the bridge between the SATA drive and the USB connection for external hard drives.
  • External SSDs: Enables fast data transfer between SSDs and computers via USB.
  • Optical Drives: Used to connect external DVD and Blu-ray drives to computers via USB.
  • Enclosures: Integrated into enclosures for SATA hard drives and SSDs.
  • Docking Stations: Facilitates the connection of SATA drives to docking stations via USB.

Features:

  • USB 2.0 Interface: Supports USB 2.0 for data transfer.
  • SATA Interface: Compatible with SATA I and SATA II standards.
  • Mass Storage Class (MSC) Compliant: Complies with the USB Mass Storage Class specification.
  • Hot-Swappable: Supports hot-swapping of SATA drives.
  • Power Management: Integrated power management features for energy efficiency.

Benefits:

  • Easy Connectivity: Allows for easy connection of SATA drives to USB ports.
  • Fast Data Transfer: Supports fast data transfer rates via USB 2.0.
  • Wide Compatibility: Compatible with a wide range of SATA drives and USB hosts.
  • Plug-and-Play: Requires no drivers on most operating systems.
  • Space-Saving Solution: Integrates USB and SATA interfaces into a single chip.

Additional Details:

The JMB352U-LGKA0B typically includes features such as built-in buffering, error correction, and power management to ensure reliable data transfer and efficient operation. It is available in a compact package for easy integration into enclosures and other devices. Specific technical specifications such as data transfer rates, power consumption, and operating temperature range can be found in the device's datasheet.

You May Also Be Interested in

Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
Texas Instruments
HEX INVERTING BUFFERS
Need more? Email Us
Texas Instruments
3-V, 10-BIT, 21-MSPS, ENHANCED TIMING CONTROL CCD ANALOG FRONT END
Need more? Email Us
Renesas Electronics America
MINICUBE2 Firmware
Need more? Email Us
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Lowest to $16.8087
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Need more? Email Us
Winbond Electronics
8K X 8 CMOS STATIC RAM
Need more? Email Us
Power Innovations Ltd
DUAL SYMMETRICAL TRANSIENT VOLTAGE SUPPRESSORS
Need more? Email Us
Texas Instruments
1024 × 18 CLOCKED FIRST-IN, FIRST-OUT MEMORY
Lowest to $30.8613

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess