EN
  • EN
  • DE

JMB351-LGHA0B

Part No JMB351-LGHA0B
Manufacturer JMicron
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 12+
Reference case QFP64
Manufacturer JMicron
Win Source Part Number 753862-JMB351-LGHA0B
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian JMB351-LGHA0B CAD Model

Description

The JMicron JMB351-LGHA0B is a single-chip, PCI Express to single-port eSATA II host controller. It provides a high-performance and reliable solution for connecting external SATA devices to a computer system via the PCI Express interface. This chip is designed to be compliant with both the PCI Express Base Specification Revision 1.0a and the Serial ATA II Specification Revision 1.0a, ensuring broad compatibility and interoperability.

Applications

  • External Hard Drive Enclosures
  • RAID Storage Systems
  • Motherboard Integration for eSATA Ports
  • Industrial PCs
  • Embedded Systems

Features

  • PCI Express x1 interface compliant with PCI Express Base Specification Revision 1.0a.
  • Single-port eSATA II host controller compliant with Serial ATA II Specification Revision 1.0a.
  • Supports SATA II data transfer rates of up to 3.0 Gbps.
  • Supports Native Command Queuing (NCQ) for enhanced performance.
  • Integrated PHY for SATA II signaling.
  • Supports hot-plugging and hot-swapping of SATA devices.
  • Supports Port Multiplier with Command-based and FIS-based switching.
  • Internal DMA engine to offload CPU processing.
  • Supports Spread Spectrum Clocking (SSC) to reduce EMI.

Benefits

  • High-speed data transfer rates for external storage devices.
  • Improved system performance through NCQ and DMA support.
  • Easy integration into existing systems with PCI Express interface.
  • Increased storage capacity through support for external SATA drives.
  • Reliable and stable operation with SATA II compliance.
  • Convenient hot-plugging and hot-swapping capabilities.
  • Enhanced data protection through RAID configurations (depending on system implementation).

Additional Details

The JMB351-LGHA0B typically requires a 3.3V power supply. It is available in a LQFP package. It supports various operating systems, including Windows and Linux. The chip's low power consumption makes it suitable for both desktop and mobile applications. Proper heat dissipation measures should be taken to ensure reliable operation, especially in high-performance applications. Drivers are usually required for optimal functionality; these are generally available from JMicron's website or the motherboard/enclosure manufacturer's website.

You May Also Be Interested in

Comchip Technology
SMD Transient Voltage Suppressor | TVS DIODE 15V 24.4V SMA
Need more? Email Us
Texas Instruments
Low Noise, High-Bandwidth PSRR Low-Dropout 150mA Linear Regulator
Lowest to $0.4354
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 8BIT 20DIP
Lowest to $0.1368
Renesas Electronics America
Low Powr/2-Wire Serial Bus | IC DG POT 2/10/10/50KOHM 20TSSOP
Lowest to $14.0218
Texas Instruments
Audio Amp Speaker 1-CH Mono/2-CH Stereo/4-CH Stereo 480W Class-D 44-Pin HSSOP EP Tube / 300-W STEREO / 400-W MONO PurePath™ HD ANALOG-INPUT POWER STAGE | IC AUDIO AMP CLASS D 44HSSOP
Lowest to $229.6888
Sipex Corporation
Low Power Microprocessor Supervisory Circuits
Need more? Email Us
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
Renesas Electronics America
2-Wire RTC Real TimeClock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Texas Instruments
120-V Boot, 3-A Peak, High Frequency, High-Side/Low-Side Driver
Lowest to $2.9136

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
26+ $2.2857 $59.4282
62+ $1.8757 $116.2934
96+ $1.8168 $174.4128
132+ $1.7579 $232.0428
170+ $1.6990 $288.8300
228+ $1.5234 $347.3352
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,509 pieces
MOQ: 26 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess