EN
  • EN
  • DE

LE-BA9S-24W

Part No LE-BA9S-24W
Manufacturer JKL Components Corp.
Catalog LEDs - Lamp Replacements
Description LED REPLACEMENT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Can Replace Lamps Multiple Miniature Bayonet Lamps
Size / Dimension T - 3 1/4
Wavelength 6000K
Voltage - Forward (Vf) (Typ) 24V AC/DC
Base Type Bayonet
Color White, Cool
Millicandela Rating 7000mcd
Configuration Single
Applications General Purpose Lighting
Package Bag
Supply and Demand Status Shortage
Win Source Part Number 1567876-LE-BA9S-24W
Ultra Librarian 3D Model Ultra Librarian LE-BA9S-24W CAD Model

Description

N

You May Also Be Interested in

Lumex Opto/Components Inc.
LED DOME 5MM MIDG FLNG 636NM RED / LED Lamp Replacement Red Midget Flange (MF6S/8) 12V 0.197" Dia x 0.736" H (5.00mm x 18.70mm)
Need more? Email Us
Altech corporation
LED BULB BA9S 24 V BLUE
Need more? Email Us
Altech corporation
LED BULB BA9S 24 V AMBER
Need more? Email Us
Lumex Opto/Components Inc.
LED HB POWER MODULE / LED Lamp Replacement White, Warm MR16 12V AC/DC 1.969" Dia x 1.689" H (50.00mm x 42.90mm)
Need more? Email Us
Lumex Opto/Components Inc.
LED 1.28" 24L BA15 SGL 590NM SYW / LED Lamp Replacement Yellow (x 24) Bayonet (BA15S) 12V 1.333" Dia x 1.496" H (33.85mm x 38.00mm)
Need more? Email Us
Lumex Opto/Components Inc.
LED 1.28" 24L BA15 SGL 525NM PGN / LED Lamp Replacement Green (x 24) Bayonet (BA15S) 12V 1.333" Dia x 1.496" H (33.85mm x 38.00mm)
Need more? Email Us
Lumex Opto/Components Inc.
LED 3157 REPLACEMENT GRN WTR CLR / LED Lamp Replacement Green (x 12) Wedge 12V 1.043" Dia x 1.772" H (26.50mm x 45.00mm)
Need more? Email Us
Lumex Opto/Components Inc.
T5MM NEOWDG LED 660NM ALGAAS RED / LED Lamp Replacement Red Wedge 1.7V 0.193" Dia x 0.742" L (4.90mm x 18.85mm)
Need more? Email Us
Visual Communications Company - VCC
LED T3 1/4 MULTI WHITE 24VAC/DC / LED Lamp Replacement White (x 3) Bayonet 24V AC/DC T - 3 1/4
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess