EN
  • EN
  • DE

SSP-24MB153S12G

Part No SSP-24MB153S12G
Manufacturer Lumex Opto/Components Inc.
Catalog LEDs - Lamp Replacements
Description LED 1.28" 24L BA15 SGL 590NM SYW / LED Lamp Replacement Yellow (x 24) Bayonet (BA15S) 12V 1.333" Dia x 1.496" H (33.85mm x 38.00mm)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics>LEDs - Lamp Replacements
Mfr Lumex Opto/Components Inc.
Series Poly-Leds™
Package Bulk
Product Status Obsolete
Can Replace Lamps 1156
Dimension 1.333" Dia x 1.496" H (33.85mm x 38.00mm)
Wavelength 590nm
Voltage - Forward (Vf) (Typ) 12V
Base Type Bayonet (BA15S)
Color Yellow (x 24)
Millicandela Rating 106200mcd
Configuration 24 Round
Applications Incandescent Replacements, Indicator Lights
Other Names 441-1025
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.41.0000
Win Source Part Number 1238033-SSP-24MB153S12G
Ultra Librarian 3D Model Ultra Librarian SSP-24MB153S12G CAD Model

Description

The SSP-24MB153S12G is a Poly-Leds™ LED lamp replacement from Lumex Opto/Components Inc.

  • LED Color: Yellow
  • Voltage: 12V
  • Millicandela Rating: 106200mcd
  • Configuration: 24 Round
  • Dimension: 1.333" Dia x 1.496" H (33.85mm x 38.00mm)
  • Package: Bulk
  • Applications: Incandescent Replacements and Indicator Lights

You May Also Be Interested in

Visual Communications Company - VCC
LED LAMP T-1 3/4 BI-PIN 28V
Need more? Email Us
Visual Communications Company - VCC
LED T3 1/4 BAY WH DIFF 130VAC/DC
Need more? Email Us
JKL Components Corp.
LED T-3.25 12V WEDGE 25MA RED
Need more? Email Us
Dialight
28V NON-POL. LED BASED LAMP
Need more? Email Us
Dialight
LED CLUSTER T3 1/4 RED 660NM 28V
Need more? Email Us
Dialight
BASEDLED T3 1/4 GREEN 28V POL
Need more? Email Us
Dialight
28V MIN BAY CLUSTER YEL NONPOL
Need more? Email Us
Dialight
28V MIN BAY CLUSTER YEL POL
Need more? Email Us
Dialight
120AC MIN BAY CLUSTER RED
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess