EN
  • EN
  • DE

DSC6111CE1A-000.0000

Part No DSC6111CE1A-000.0000
Manufacturer Microchip Technology
Catalog Programmable Oscillators
Description MEMS OSC PROG BLANK 1MHZ-100MHZ / XO (Standard) CMOS 1 MHz ~ 100 MHz Programmable Oscillator 1.71V ~ 3.63V Standby 4-SMD, No Lead
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Programmable Oscillators
Mfr Microchip Technology
Series DSC61XX
Package Tube
Product Status Obsolete
Base Resonator MEMS
Type XO (Standard)
Programmable Type Blank (User Must Program)
Available Frequency Range 1 MHz ~ 100 MHz
Function Standby
Output CMOS
Voltage - Supply 1.71V ~ 3.63V
Frequency Stability (Total) ±50ppm
Temperature Range - Operating -20°C ~ 70°C
Current - Supply (Max) 3mA (Typ)
Ratings AEC-Q100
Mounting Type Surface Mount
Package / Case 4-SMD, No Lead
Size / Dimension 0.126" L x 0.098" W (3.20mm x 2.50mm)
Height - Seated (Max) 0.035" (0.90mm)
Current - Supply (Disable) (Max) 12 µA
Standard Package 110
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1343175-DSC6111CE1A-000.0000
Ultra Librarian 3D Model Ultra Librarian DSC6111CE1A-000.0000 CAD Model

Description

Microchip Technology's DSC6111CE1A-000.0000 MEMS Oscillator

Introducing the DSC6111CE1A-000.0000, a high-performance, low-power MEMS oscillator from the renowned Microchip Technology. This precision-engineered component is designed to offer a reliable and stable clocking solution that caters to a wide range of electronic applications, from consumer electronics to industrial systems.

Key Features

  • Frequency: The oscillator delivers a fixed output frequency of 000.0000 MHz, providing a steady and accurate clock signal for your circuitry.
  • Supply Voltage: It operates at a nominal supply voltage, ensuring compatibility with a variety of digital systems and contributing to its energy-efficient performance.
  • Stability: The DSC6111CE1A-000.0000 boasts excellent frequency stability, minimizing the risk of clock-related errors in sensitive applications.
  • Form Factor: Housed in a compact, industry-standard package, this device saves valuable board space while delivering the performance you need.
  • Temperature Range: It is designed to operate over a broad temperature range, ensuring reliable performance in environments with varying thermal conditions.

Applications

The versatility of the DSC6111CE1A-000.0000 makes it an ideal choice for a multitude of applications, including:

  • Portable and battery-powered devices, where power efficiency is paramount.
  • Wireless communication systems that require consistent and precise timing signals.
  • Industrial and automotive electronics that must withstand harsh operating conditions.
  • Consumer electronics such as wearables, smart home devices, and multimedia systems.

Quality and Reliability

Microchip Technology is synonymous with quality, and the DSC6111CE1A-000.0000 is no exception. It is manufactured to the highest standards, ensuring that you receive a product that not only meets but exceeds industry norms for performance and reliability. Whether you're designing for mission-critical systems or everyday consumer gadgets, this MEMS oscillator is a choice you can trust.

With its blend of performance, efficiency, and compact design, the DSC6111CE1A-000.0000 from Microchip Technology stands out as a superior clocking solution for modern electronic applications.

You May Also Be Interested in

Seiko Epson Corporation
XTAL OSC PROG XO CMOS DWN SPRD
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
XTAL OSC PROG XO TTL 5V 100PPM
Lowest to $39.3229
Microchip Technology
MEMS OSC PROG BLANK 10MHZ-460MHZ / XO (Standard) LVPECL 10 MHz ~ 460 MHz Programmable Oscillator 2.25V ~ 3.6V Standby 6-SMD, No Lead
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
XTAL OSC PROG XO TTL 5V 100PPM
Lowest to $33.3041
Seiko Epson Corporation
XTAL OSC PROG XO CMOS DWN SPRD
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
XTAL OSC PROG XO TTL 5V 50PPM
Lowest to $3.2640
Microchip Technology
MEMS OSC PROG BLANK 1MHZ-150MHZ
Lowest to $1.3063
Seiko Epson Corporation
XTAL OSC PROG XO CMOS DWN SPRD
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
XTAL OSC PROG XO TTL 5V 100PPM
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess