EN
  • EN
  • DE

MT29F4G08ABCHC:C

Part No MT29F4G08ABCHC:C
Manufacturer Micron Technology Inc.
Catalog Memory
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 08+
Reference case VFBGA63
Manufacturer Micron Technology Inc.
Manufacturer Homepage www.micron.com
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 725514-MT29F4G08ABCHC:C
Ultra Librarian 3D Model Ultra Librarian MT29F4G08ABCHC:C CAD Model

Description

The MT29F4G08ABCHC:C is a 4Gb (512MB) NAND Flash memory device manufactured by Micron Technology. It's designed for mass storage applications, providing non-volatile memory that retains data even when power is removed. This particular chip is part of Micron's broader NAND Flash memory product line, known for reliability and performance.

Applications

  • Solid State Drives (SSDs): Used as primary storage in low-capacity SSDs.
  • USB Flash Drives: Provides non-volatile storage for portable data transfer.
  • Memory Cards: Used in SD cards, microSD cards, and other removable storage formats.
  • Embedded Systems: Stores firmware, configuration data, and user data in embedded applications.
  • Mobile Devices: Storage for smartphones, tablets, and other portable devices.

Features

  • 4Gb (512MB) Capacity: Provides a significant amount of non-volatile storage.
  • NAND Flash Technology: Offers high storage density and fast read/write speeds.
  • Page Size: Typically 2KB or 4KB per page, allowing for efficient data access.
  • Block Size: Consists of multiple pages, providing larger erasable units.
  • ONFI Interface: Complies with the Open NAND Flash Interface (ONFI) standard for interoperability.
  • Multi-Level Cell (MLC) Technology: Stores multiple bits per cell, increasing storage density.

Benefits

  • High Storage Capacity: Stores a large amount of data in a small package.
  • Fast Read/Write Speeds: Enables quick data access and transfer.
  • Non-Volatile Memory: Retains data even when power is removed.
  • Low Power Consumption: Suitable for portable and battery-powered devices.
  • Compact Size: Allows for integration into small form factor devices.

Additional Details

The MT29F4G08ABCHC:C NAND Flash memory utilizes a specific page size and block size architecture to optimize data storage and retrieval. The ONFI interface ensures compatibility with various host controllers and memory controllers. The device also supports various error correction codes (ECC) to ensure data integrity and reliability. Its specific operating temperature range and endurance specifications are outlined in the product datasheet. Micron's NAND Flash memory products are widely used in consumer electronics, industrial applications, and automotive systems, known for their quality and performance in demanding environments. Data retention characteristics, such as program/erase cycles and data retention time, are key specifications for NAND Flash memory and are typically detailed in the product documentation. The :C suffix likely denotes a specific revision or grade of the product.

You May Also Be Interested in

Adesto Technologies
IC CBRAM 64KBIT I2C 750KHZ 8SOIC / CBRAM Memory IC 64Kbit I²C 750 kHz 8-SOIC
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
IC DRAM 2GBIT PARALLEL 96TWBGA / SDRAM - DDR3L Memory IC 2Gbit Parallel 800 MHz 20 ns 96-TWBGA (9x13)
Lowest to $5.8956
ISSI, Integrated Silicon Solution Inc
2Mb, Low Power/Power Saver,Async
Lowest to $4.3657
Adesto Technologies
IC FLASH 4MBIT SPI 85MHZ 8WLCSP / FLASH Memory IC 4Mbit SPI 85 MHz 8-WLCSP (1.63x1.58)
Lowest to $13.9285
Winbond Electronics
IC FLASH 8MBIT SPI/QUAD 8SOIC
Lowest to $0.9504
ON Semiconductor
IC EEPROM 8KBIT I2C 400KHZ 8SOIC
Lowest to $0.4366
Microchip Technology
IC EEPROM 1KBIT I2C 1MHZ 8SOIC / EEPROM Memory IC 1Kbit I²C 1 MHz 900 ns 8-SOIC
Lowest to $0.3862
Adesto Technologies
IC FLASH 8MBIT SPI 85MHZ 8SOIC / FLASH Memory IC 8Mbit SPI 85 MHz 8-SOIC
Lowest to $3.7068
Adesto Technologies
IC CBRAM 64KBIT SPI 5MHZ 8TSSOP / CBRAM Memory IC 64Kbit SPI 5 MHz 8-TSSOP
Lowest to $1.0815

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6667 $58.3345
85+ $1.3675 $116.2375
135+ $1.3248 $178.8480
185+ $1.2821 $237.1885
235+ $1.2393 $291.2355
315+ $1.1111 $349.9965
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,350 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess