EN
  • EN
  • DE

SBD2060CT

Part No SBD2060CT
Manufacturer Jiangsu Changjiang Electronics Technology Co., Ltd
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 996643-SBD2060CT
Categories OEM Parts( S )
Manufacturer Jiangsu Changjiang Electronics Technology Co., Ltd
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SBD2060CT CAD Model

Description

The SBD2060CT is a Schottky Barrier Diode manufactured by Jiangsu Changjiang Electronics Technology Co., Ltd (JCET). It is designed for high-efficiency rectification and fast switching applications. This diode is characterized by its low forward voltage drop, high surge current capability, and fast recovery time, making it suitable for various power supply and protection circuits.

Applications

  • Switching power supplies
  • DC-DC converters
  • Free-wheeling diodes
  • Reverse polarity protection
  • LED lighting

Features

  • Low forward voltage drop: Minimizes power loss and improves efficiency.
  • High surge current capability: Withstands high current surges without failure.
  • Fast recovery time: Enables high-speed switching.
  • High junction temperature: Allows operation in high-temperature environments.
  • Lead-free package: Complies with environmental regulations.

Benefits

  • Improved power efficiency: Low forward voltage drop reduces power losses in the circuit.
  • Enhanced reliability: Robust design ensures stable performance under various conditions.
  • Reduced switching losses: Fast recovery time minimizes switching losses.
  • Protection against voltage surges: High surge current capability provides protection.
  • Environmentally friendly: Lead-free package reduces environmental impact.

Technical Specifications

The SBD2060CT has a maximum repetitive peak reverse voltage of 60V and a forward current of 20A (10A per diode in a dual diode configuration). The forward voltage drop is typically less than 0.7V at rated current. It is packaged in a TO-220 package. The operating junction temperature range is typically -55°C to +150°C. Reverse leakage current is low, usually in the microampere range.

This diode is commonly used in various power electronic circuits because of its excellent performance characteristics and reliability. Its robust design and efficient operation make it a reliable choice for demanding power supply and protection applications.

You May Also Be Interested in

Micrel
Need more? Email Us
3M
Heavy Duty Vinyl Electrical Tape, 38mm x 33m, Black
Need more? Email Us
WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us
Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us
STMicroelectronics
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Vishay
Diodes 1.0mA Current Reg
Need more? Email Us
Rohm Semiconductor
Need more? Email Us
JST Sales America Inc.
Terminal Socket, 28-22 AWG, OD1.2-1.9MM, Tin
Lowest to $0.0067

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
110+ $0.5278 $58.0580
270+ $0.4331 $116.9370
415+ $0.4193 $174.0095
570+ $0.4066 $231.7620
740+ $0.3927 $290.5980
985+ $0.3523 $347.0155
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,800 pieces
MOQ: 110 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess