EN
  • EN
  • DE

TC7USB31WBG

Part No TC7USB31WBG
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 358946-TC7USB31WBG
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian TC7USB31WBG CAD Model

Description

The TC7USB31WBG is a high-speed USB 3.1 switch manufactured by Toshiba Semiconductor and Storage. It is designed to provide seamless switching between two USB Type-C ports, ensuring high data transmission rates and signal integrity. With low on-resistance and wide bandwidth, it is ideal for applications requiring efficient USB port management.

Applications:

  • USB Type-C Switching: Used in devices needing to switch between multiple USB Type-C ports, such as laptops and docking stations.
  • Mobile Devices: Integrated into smartphones and tablets for switching between charging and data transfer ports.
  • Docking Stations: Enables seamless switching between different USB devices connected to docking stations.
  • High-Speed Data Transfer: Suitable for applications requiring high-speed data transfer, such as external storage devices and video streaming.

Features:

  • USB 3.1 Gen 1 Support: Compliant with USB 3.1 Gen 1 specification, supporting data rates up to 5 Gbps.
  • Low On-Resistance: Minimizes signal attenuation and distortion, ensuring high signal integrity.
  • Wide Bandwidth: Supports high-frequency signals for efficient data transmission.
  • Low Power Consumption: Optimizes power efficiency, making it suitable for battery-powered devices.
  • Compact Package: Available in a small package, reducing board space requirements.

Benefits:

  • Enhanced USB Connectivity: Provides a reliable and efficient solution for USB Type-C port switching.
  • Improved Signal Integrity: Low on-resistance ensures minimal signal degradation, maintaining data quality.
  • Versatile Application: Suitable for a wide range of applications due to its high-speed USB support.
  • Power Efficient: Low power consumption extends battery life in portable devices.
  • Compact Design: Small package size allows for integration in space-constrained applications.

Additional Details:

The TC7USB31WBG features a typical on-resistance of around 5 ohms. It supports various power-saving modes to further reduce power consumption during idle periods. The device also has ESD protection to enhance its reliability. The compact package, such as a QFN, allows easy integration into existing designs. It meets the demands of modern high-speed data transmission applications using USB Type-C connectors.

You May Also Be Interested in

AVX Corporation
Need more? Email Us
STMicroelectronics
Snubberless? high temperature 20 A Triacs
Lowest to $2.7720
Mini-Circuits
Lowest to $9.9721
Toshiba Semiconductor and Storage
Need more? Email Us
IXYS
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Eon Silicon Solution
Lowest to $0.5454
Atmel
3 - CHANNEL LASER DRIVER WITH RF OSCILLATOR
Need more? Email Us
Kemet
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6537 $58.8330
220+ $0.5359 $117.8980
335+ $0.5198 $174.1330
460+ $0.5024 $231.1040
595+ $0.4863 $289.3485
800+ $0.4354 $348.3200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 51,000 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess