EN
  • EN
  • DE

S9012 2T1

Part No S9012 2T1
Manufacturer Jiangsu Changjiang Electronics Technology Co., Ltd
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 958522-S9012 2T1
Categories OEM Parts( S )
Manufacturer Jiangsu Changjiang Electronics Technology Co., Ltd
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian S9012 2T1 CAD Model

Description

The S9012 2T1 is a PNP bipolar junction transistor (BJT) manufactured by Jiangsu Changjiang Electronics Technology Co., Ltd (JCET). This transistor is commonly used in various electronic circuits for amplification and switching purposes.

Applications

  • Amplification circuits
  • Switching circuits
  • Driver circuits
  • Signal processing
  • Audio amplifiers

Features

  • PNP polarity: Suitable for low-side switching and current sourcing applications.
  • Low saturation voltage: Minimizes power dissipation in switching applications.
  • High current gain (hFE): Provides good amplification characteristics.
  • Small signal amplifier
  • Through-hole package: Easy to handle and solder.

Benefits

  • Versatile application: Suitable for a wide range of amplification and switching applications.
  • Efficient switching: Low saturation voltage reduces power dissipation, improving circuit efficiency.
  • High gain: Provides good amplification characteristics, enabling the design of high-performance amplifiers.
  • Easy to use: The through-hole package simplifies circuit construction and prototyping.
  • Cost-effective: A readily available and affordable transistor.

Additional Details

The S9012 2T1 is a general-purpose PNP transistor. Its typical applications include use in audio amplifier stages, switching circuits, and as a driver for other components. The datasheet provides detailed specifications such as collector current (Ic), collector-emitter voltage (Vce), and power dissipation. The “2T1” likely refers to the specific packaging or manufacturing batch. The current gain (hFE) is an important parameter, defining the transistor's amplification capability. Care should be taken to ensure that the transistor's maximum ratings are not exceeded to prevent damage. When used as a switch, it can efficiently turn a load on or off with a relatively small base current. It is often paired with an NPN transistor in complementary circuits. This transistor is commonly found in consumer electronics, hobbyist projects, and industrial control systems where a reliable and cost-effective PNP transistor is needed.

You May Also Be Interested in

Vishay
Diodes 1.0mA Current Reg
Need more? Email Us
Micrel
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Rohm Semiconductor
Need more? Email Us
SMC Diode Solutions
DIODE ARRAY GP 200V ITO220AB / Diode Array 1 Pair Common Cathode Standard 200 V Through Hole TO-220-3 Full Pack, Isolated Tab
Lowest to $0.3795
STMicroelectronics
ST10F269-BQ3 St
Need more? Email Us
Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us
Infineon Technologies
TLE4966K DOUBLE HALL SHIELD2GO / TLE4966K Magnetic Hall Effect Sensor Shield2Go Platform Evaluation Expansion Board
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
1,725+ $0.0335 $57.7875
4,170+ $0.0277 $115.5090
6,525+ $0.0266 $173.5650
9,095+ $0.0254 $231.0130
11,905+ $0.0243 $289.2915
15,790+ $0.0219 $345.8010
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,000 pieces
MOQ: 1725 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess