The ESDU5V0G3 is a transient voltage suppressor (TVS) diode manufactured by Jiangsu Changjiang Electronics Technology Co., Ltd (JCET). It is designed to provide electrostatic discharge (ESD) protection for sensitive electronic components. The 'ESDU' prefix typically indicates an ESD protection diode. Given its end-of-life status, it is likely being replaced by newer components with improved performance or availability.
Applications
- Protection of high-speed data lines (e.g., USB, HDMI, Ethernet)
- Protection of I/O ports in microcontrollers and processors
- Protection of wireless communication interfaces (e.g., Bluetooth, Wi-Fi)
- ESD protection in mobile devices (smartphones, tablets)
- Protection of sensitive analog circuits
Features
- Low clamping voltage to minimize stress on protected components
- Ultra-fast response time for effective transient suppression
- Low capacitance for minimal signal distortion
- Small footprint for space-constrained applications
- High ESD withstand capability
- RoHS compliant
Benefits
- Improved system reliability by preventing ESD-related failures
- Enhanced signal integrity in high-speed data transmission
- Reduced board space requirements
- Lower system cost by eliminating the need for external protection components
- Compliance with industry standards for ESD protection
Additional Details
The ESDU5V0G3 typically has a working voltage of 5V. It usually comes in a small SOT-23 or similar surface-mount package. It offers bidirectional ESD protection, meaning it can protect against both positive and negative ESD strikes. The low capacitance is critical for protecting high-speed data lines without degrading signal quality. It commonly exceeds the requirements of the IEC 61000-4-2 standard for ESD immunity. Due to its End-of-Life status, finding replacement components with similar specifications is crucial for ongoing product support and new designs. Contact discharge is usually protected to ±8kV and air discharge to ±15kV. It is a three leaded device with two pins connected internally.