EN
  • EN
  • DE

ESDBT4V5D3

Part No ESDBT4V5D3
Manufacturer Jiangsu Changjiang Electronics Technology Co., Ltd
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Jiangsu Changjiang Electronics Technology Co., Ltd
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 822929-ESDBT4V5D3
Ultra Librarian 3D Model Ultra Librarian ESDBT4V5D3 CAD Model

Description

The ESDBT4V5D3 is a transient voltage suppression (TVS) diode manufactured by Jiangsu Changjiang Electronics Technology Co., Ltd (JCET). This device is designed to protect sensitive electronic components from electrostatic discharge (ESD) and other transient voltage events. It is commonly used in various applications to ensure the reliability and longevity of electronic systems.

Applications

  • Portable Devices
  • Data Lines
  • I/O Ports
  • Consumer Electronics
  • Communication Equipment

Features

  • Low Clamping Voltage
  • Fast Response Time
  • Small Package Size (SOD-323)
  • Bidirectional Protection
  • RoHS Compliant

Benefits

  • Robust ESD Protection
  • Enhanced System Reliability
  • Minimal Signal Distortion
  • Easy Integration into Compact Designs
  • Environmentally Friendly

The ESDBT4V5D3 TVS diode provides robust protection against ESD events, which can damage or degrade sensitive electronic components. Its low clamping voltage ensures that the voltage seen by the protected components remains within safe limits during transient events. The fast response time enables the diode to quickly clamp the voltage, preventing damage. The small package size allows for easy integration into high-density circuit boards. The bidirectional protection feature allows the device to protect against both positive and negative ESD strikes. The RoHS compliance ensures that the device meets environmental regulations.

This TVS diode is ideal for protecting a wide range of devices, from portable electronics to industrial equipment. The ESDBT4V5D3 offers a cost-effective solution for enhancing the reliability and robustness of electronic systems. Its key characteristics make it a suitable choice for applications where space is limited and high levels of ESD protection are required.

Proper application and design considerations are important for maximizing the effectiveness of the ESDBT4V5D3. The diode should be placed as close as possible to the point of entry for potential surges. Careful consideration should be given to the voltage and current characteristics of the circuit being protected to ensure that the TVS diode is appropriately selected. When implemented correctly, the ESDBT4V5D3 provides exceptional protection against ESD and voltage transients, contributing to the overall reliability of electronic systems.

You May Also Be Interested in

Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us
Advantech Corp
1-PORT ISOLATED USB TO RS-232/42
Need more? Email Us
Triplett Test Equipment and Tools
8" ULTRA-COMPACT LED MONITOR
Need more? Email Us
Advantech Corp
15.6" RES.T/S PANEL HASWELL I5
Need more? Email Us
3M
FLAME BARRIER 8.5"X11" 1=1SHEET
Need more? Email Us
Siemens
SCALANCE XB004-1 / Network Switch - Unmanaged 5 Ports IP20
Need more? Email Us
Phoenix Contact
Need more? Email Us
iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us
Advantech Corp
12.1" XGA OPEN FRAME MONITOR 6
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
930+ $0.0538 $50.0340
2,265+ $0.0442 $100.1130
3,505+ $0.0428 $150.0140
4,835+ $0.0414 $200.1690
6,250+ $0.0400 $250.0000
8,360+ $0.0359 $300.1240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 930 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess