EN
  • EN
  • DE

CT304D-800S

Part No CT304D-800S
Manufacturer Jiangsu Changjiang Electronics Technology Co., Ltd
Catalog OEM Parts (C - E)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 980832-CT304D-800S
Categories OEM Parts(C-E)
Manufacturer Jiangsu Changjiang Electronics Technology Co., Ltd
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CT304D-800S CAD Model

Description

The CT304D-800S is a silicon transient voltage suppressor (TVS) diode manufactured by Jiangsu Changjiang Electronics Technology Co., Ltd (JCET). It is designed to protect sensitive electronic components from voltage transients induced by electrostatic discharge (ESD), electrical fast transients (EFT), and surge events.

Applications

  • Data lines protection
  • Microcontroller protection
  • I/O port protection
  • Keypad protection
  • Power supply protection
  • Consumer electronics
  • Industrial equipment

Features

  • Transient Voltage Suppression: Provides effective protection against voltage transients.
  • Low Clamping Voltage: Limits the voltage across the protected circuit during a transient event.
  • Fast Response Time: Reacts quickly to transient events to minimize damage.
  • Low Capacitance: Minimizes signal distortion in high-speed data lines.
  • Surface Mount Package: Allows for easy integration into automated assembly processes.
  • RoHS Compliant: Environmentally friendly and compliant with RoHS standards.

Benefits

  • Improved System Reliability: Protects sensitive components from damage caused by voltage transients.
  • Reduced Downtime: Minimizes the risk of system failures due to ESD or surge events.
  • Enhanced Product Lifespan: Extends the life of electronic devices by protecting them from electrical stress.
  • Cost Savings: Prevents costly repairs and replacements of damaged components.
  • Simplified Design: Easy to implement and integrate into existing circuits.

Additional Details

The CT304D-800S is typically packaged in a small outline diode (SOD) package. The specific clamping voltage and surge current capabilities are detailed in the datasheet. It's crucial to consult the datasheet to ensure that the TVS diode is appropriately selected for the intended application and voltage/current levels. The device protects one I/O line.

You May Also Be Interested in

Yageo
Need more? Email Us
Amphenol
Radsok And Holder 3.6 Mm
Need more? Email Us
Sagami
Need more? Email Us
Amphenol
GeneralPartSpec: MIL-DTL-38999 style ConnectorType: Gasket
Need more? Email Us
TT Electronics
Need more? Email Us
TDK Corporation
Need more? Email Us
TT Electronics
Need more? Email Us
Holystone
Need more? Email Us
Kemet
Cap Ceramic 0.047uF 16V X7R 10% Pad SMD 0603 125°C
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
320+ $0.1565 $50.0800
780+ $0.1284 $100.1520
1,210+ $0.1244 $150.5240
1,665+ $0.1204 $200.4660
2,150+ $0.1164 $250.2600
2,880+ $0.1043 $300.3840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,020 pieces
MOQ: 320 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess