The CJ78L12-TA is a three-terminal positive voltage regulator manufactured by Jiangsu Changjiang Electronics Technology Co., Ltd (JCET). This regulator provides a fixed +12V output voltage and is designed for a wide range of applications. It is a member of the popular 78Lxx series of linear voltage regulators, known for their simplicity and ease of use.
Applications
- Power supplies for small electronic devices
- Voltage regulation in consumer electronics
- Battery chargers
- Linear regulators for microcontrollers and other digital circuits
- Post-regulation for switching power supplies
Features
- Fixed +12V output voltage
- Output current up to 100mA
- Internal thermal overload protection
- Internal short circuit current limiting
- No external components required
- Available in TO-92 package
Benefits
- Stable and reliable +12V output voltage.
- Protection against overheating and short circuits, enhancing system reliability.
- Simplified circuit design due to minimal external component requirements.
- Cost-effective solution for voltage regulation.
- Easy integration into existing circuits due to standard TO-92 package.
Additional Details
The CJ78L12-TA requires a minimum input voltage of approximately 14.5V to maintain a stable +12V output. It can handle input voltages up to a maximum of 30V. The regulator includes internal protection circuitry to prevent damage from excessive temperature or short circuits. The TO-92 package is commonly used for low-power components and is easy to solder and handle.
Specific technical specifications include: Output voltage: +12V, Output current: up to 100mA, Input voltage range: 14.5V to 30V (check the datasheet for absolute max ratings), Operating temperature range: 0°C to +125°C (check the datasheet for exact ratings). Package: TO-92.