EN
  • EN
  • DE

CJ78L05-G

Part No CJ78L05-G
Manufacturer Jiangsu Changjiang Electronics Technology Co., Ltd
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1005489-CJ78L05-G
Categories OEM Parts(C-E)
Manufacturer Jiangsu Changjiang Electronics Technology Co., Ltd
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CJ78L05-G CAD Model

Description

The CJ78L05-G is a three-terminal positive voltage regulator manufactured by Jiangsu Changjiang Electronics Technology Co., Ltd. This device provides a fixed 5V output voltage, making it ideal for a wide range of applications requiring a stable and regulated power supply. The 'G' suffix typically indicates that the device is RoHS compliant and lead-free.

Applications

  • Small Electronic Devices: Used in various small electronic devices such as toys, gadgets, and hobbyist projects.
  • Microcontroller Power Supplies: Provides a stable 5V power supply for microcontrollers and their associated circuits.
  • Logic Circuits: Powers digital logic circuits requiring a regulated 5V supply.
  • Sensor Power Supplies: Provides a stable voltage source for sensors and transducers.
  • Simple Power Supplies: Used in basic linear power supply circuits.

Features

  • Fixed 5V Output: Provides a stable and regulated 5V output voltage.
  • Low Quiescent Current: Draws minimal current when no load is applied.
  • Short-Circuit Protection: Built-in short-circuit protection to prevent damage to the regulator and the connected circuit.
  • Thermal Overload Protection: Protects the regulator from overheating due to excessive power dissipation.
  • Output Transistor Safe-Area Protection: Ensures the output transistor operates within its safe operating area.

Benefits

  • Stable Voltage: Provides a highly stable and regulated 5V output, ensuring consistent performance of connected devices.
  • Ease of Use: Simple to use, requiring only a few external components for operation.
  • Protection Features: Built-in protection features enhance the reliability and longevity of the regulator and the connected circuit.
  • Cost-Effective: Offers a cost-effective solution for providing a regulated 5V power supply.
  • Compact Size: Small form factor makes it suitable for applications where space is limited.

Technical Specifications

The CJ78L05-G provides a fixed output voltage of 5V with a typical output current of up to 100mA. It operates with an input voltage range of typically 7V to 20V. The operating temperature range is generally from 0°C to +125°C. The device is commonly available in a TO-92 package. It features built-in short-circuit and thermal overload protection, enhancing its durability and reliability. It also incorporates output transistor safe-area protection to prevent damage from excessive current or voltage.

You May Also Be Interested in

TDK Corporation
Lowest to $0.0104
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
Coilcraft
PoE transformer, for NSC LM5070, 5V, SMT, RoHS
Need more? Email Us
TDK Corporation
Need more? Email Us
NEC
Need more? Email Us
Holystone
Need more? Email Us
Kemet
Cap Ceramic 0.047uF 16V X7R 10% Pad SMD 0603 125°C
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess