EN
  • EN
  • DE

CJ431 0.5%

Part No CJ431 0.5%
Manufacturer Jiangsu Changjiang Electronics Technology Co., Ltd
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 957817-CJ431 0.5%
Categories OEM Parts(C-E)
Manufacturer Jiangsu Changjiang Electronics Technology Co., Ltd
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CJ431 0.5% CAD Model

Description

The CJ431 0.5% is a precision adjustable shunt regulator manufactured by Jiangsu Changjiang Electronics Technology Co., Ltd (JCET). This three-terminal adjustable regulator provides a highly accurate voltage reference, making it suitable for various voltage regulation and control applications. The 0.5% refers to the tight tolerance of the reference voltage, ensuring high precision in the regulated output.

Applications

  • Power Supplies: Used in both linear and switching mode power supplies for precise voltage regulation.
  • Battery Chargers: Implemented in battery charging circuits for accurate voltage control during charging processes.
  • Instrumentation: Utilized in test and measurement equipment requiring stable and accurate voltage references.
  • Voltage Monitoring: Integrated into voltage monitoring circuits to detect over-voltage and under-voltage conditions with high accuracy.
  • Reference Voltage: Functions as a stable voltage reference in various electronic circuits.

Features

  • Adjustable Output Voltage: The output voltage is adjustable from Vref (typically 2.5V) to 36V using external resistors.
  • High Precision: Offers a very tight tolerance of 0.5% for the reference voltage, ensuring highly accurate output voltage regulation.
  • Low Temperature Coefficient: Provides stable operation over a wide range of temperatures.
  • Sink Current Capability: Capable of sinking current from 1mA to 100mA.
  • Low Dynamic Output Impedance: Ensures stable output voltage even with varying load conditions.

Benefits

  • High Accuracy: The 0.5% tolerance ensures very precise voltage regulation, critical for sensitive applications.
  • Versatile Application: Suitable for a wide variety of voltage regulation and control applications.
  • Stable Performance: Maintains consistent performance across a wide temperature range, enhancing reliability.
  • Cost-Effective: Provides a cost-efficient solution for precision voltage regulation.
  • Simplified Design: Requires only a few external components, simplifying circuit design and lowering overall cost.

Technical Specifications

The CJ431 0.5% has a reference voltage (Vref) of approximately 2.5V with a 0.5% tolerance. The operating temperature range is typically from -40°C to +85°C. Common package options include TO-92, SOT-23, and SOIC. The output voltage is calculated using the formula: Vout = Vref * (1 + R1/R2), where R1 and R2 are external resistors. It typically features a low dynamic output impedance, ensuring stable output even with varying load conditions. It is designed to sink current from 1mA to 100mA, offering flexibility in different circuit configurations.

You May Also Be Interested in

TDK Corporation
Lowest to $0.1433
NEC
Need more? Email Us
TDK Corporation
Need more? Email Us
Rockwell
Need more? Email Us
TDK Corporation
Lowest to $0.3698
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
Holystone
Need more? Email Us
TDK Corporation
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
705+ $0.0820 $57.8100
1,695+ $0.0681 $115.4295
2,635+ $0.0658 $173.3830
3,640+ $0.0635 $231.1400
4,720+ $0.0612 $288.8640
6,250+ $0.0554 $346.2500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 184,000 pieces
MOQ: 705 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess