EN
  • EN
  • DE

CJ2301B

Part No CJ2301B
Manufacturer Jiangsu Changjiang Electronics Technology Co., Ltd
Catalog END - OF - LIFE
Description P-Channel 20-V(D-S) MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Jiangsu Changjiang Electronics Technology Co., Ltd
Win Source Part Number 1161568-CJ2301B
Manufacturer Homepage www.cj-elec.com/index.asp
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CJ2301B CAD Model

Description

The CJ2301B is a P-Channel enhancement mode MOSFET manufactured by Jiangsu Changjiang Electronics Technology Co., Ltd (JCET). This transistor is commonly used in various switching and amplification applications due to its low gate threshold voltage and fast switching speed.

Applications

  • Load Switching: Used to control power to various circuits in electronic devices.
  • Power Management: Employed in DC-DC converters for voltage regulation.
  • Battery Management Systems: Used for charging and discharging control.
  • Portable Devices: Found in smartphones, tablets, and other battery-powered devices.

Features

  • P-Channel MOSFET: Allows for easy driving with low-side drivers.
  • Low Gate Threshold Voltage: Enables operation with low voltage signals.
  • Fast Switching Speed: Provides efficient switching performance.
  • Low On-Resistance: Minimizes power loss during conduction.

Benefits

  • Improved Efficiency: Low on-resistance reduces power dissipation, improving energy efficiency.
  • Simplified Circuit Design: Low gate threshold voltage simplifies driving circuitry.
  • Enhanced Performance: Fast switching speed enhances the overall performance of the application.
  • Compact Design: Small footprint allows for integration in space-constrained environments.

Additional Details

The CJ2301B typically features a drain-source voltage rating of -30V, a continuous drain current of around -2.3A, and an on-resistance of approximately 130mΩ at a gate-source voltage of -10V. The device is usually available in a SOT-23 package. The datasheet should be consulted for precise specifications and application guidelines.

You May Also Be Interested in

BOWIN ELECTRONIC CO.
單個LED 輸出OS 控制IC
Need more? Email Us
Rohm Semiconductor
Digital transistors (built in resistor)
Lowest to $0.7207
NXP / Nexperia
Voltage regulator diodes
Lowest to $1.8917
NXP / Nexperia
N-channel 60 V, 25 mΩ logic level MOSFET in LFPAK56
Lowest to $0.9875
Fuji Electric
TRIPLE DIFFUSED PLANER TYPE POWER DARLINGTON HIGH VOLTAGE HIGH SPEED SWITCHING
Need more? Email Us
Rohm Semiconductor
Digital transistors (built in resistor)
Lowest to $27.0651
BCD Semiconductor Manufacturing Limited
5A LOW DROPOUT LINEAR REGULATOR
Lowest to $1.9958
Rohm Semiconductor
Zener diode
Lowest to $1.5847
NXP / Nexperia
Three quadrant triacs guaranteed commutation
Lowest to $11.7209

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess