EN
  • EN
  • DE

B0530WS SE

Part No B0530WS SE
Manufacturer Jiangsu Changjiang Electronics Technology Co., Ltd
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1047300-B0530WS SE
Categories OEM Parts(A-B)
Manufacturer Jiangsu Changjiang Electronics Technology Co., Ltd
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian B0530WS SE CAD Model

Description

The B0530WS SE is a Schottky Barrier Diode manufactured by Jiangsu Changjiang Electronics Technology Co., Ltd (JCET). It is designed for high-frequency rectification, freewheeling, and reverse polarity protection applications. Characterized by its low forward voltage drop and fast switching speed, the B0530WS SE is suitable for efficient power management in various electronic circuits.

Applications:

  • Switching Mode Power Supplies (SMPS): As a rectifier in the secondary side for efficient DC voltage conversion.
  • Freewheeling Diode: In inductive load circuits to protect switching transistors from voltage spikes.
  • Reverse Polarity Protection: To prevent damage from incorrect power supply connections.
  • DC-DC Converters: Used in various DC-DC converter topologies to enhance efficiency.
  • Solar Inverters: As a blocking diode to prevent reverse current flow in photovoltaic systems.

Features:

  • Low Forward Voltage Drop: Minimizes power loss and improves efficiency.
  • Fast Switching Speed: Enables high-frequency operation with minimal switching losses.
  • High Surge Current Capability: Withstands transient current surges without degradation.
  • Low Leakage Current: Reduces reverse current leakage at high temperatures.
  • Surface Mount Package (SMB): Compact size for automated assembly and high-density PCB layouts.

Benefits:

  • Improved Efficiency: Low forward voltage drop reduces power dissipation, enhancing the overall efficiency of the circuit.
  • Reduced Switching Losses: Fast switching speed minimizes losses during switching transitions, particularly in high-frequency applications.
  • Enhanced Reliability: High surge current capability and low leakage current ensure robust and reliable operation under various conditions.
  • Compact Design: SMB package allows for compact and space-saving designs.
  • Simplified Thermal Management: Low power dissipation simplifies thermal management requirements.

Specifications:

  • Maximum Repetitive Peak Reverse Voltage (VRRM): 30V
  • Maximum Average Forward Rectified Current (IF(AV)): 5.0A
  • Peak Forward Surge Current (IFSM): 120A
  • Maximum Forward Voltage Drop (VF): 0.55V at 5A
  • Maximum Reverse Leakage Current (IR): 0.5mA at VRRM
  • Operating Junction Temperature Range (Tj): -65°C to +150°C
  • Package Type: SMB (DO-214AA)

The B0530WS SE Schottky Barrier Diode from JCET is a highly efficient and reliable component ideal for a broad range of power management applications. Its low forward voltage drop, fast switching speed, and robust surge current capability make it a preferred choice for engineers seeking to optimize the efficiency and reliability of their electronic designs.

You May Also Be Interested in

Hewlett Packard
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 8 Circuits, Reel, UL 94V-0,...
Lowest to $0.1178
Allegro MicroSystems, LLC
SENSOR HALL EFFECT ANALOG 4SIP / Hall Effect Sensor Single Axis 4-SIP
Lowest to $4.8972
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 4 Circuits, Reel, UL 94V-0,...
Lowest to $0.0633
ABB Embedded Power
Need more? Email Us
Generic
Need more? Email Us
Intel
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Through Hole(DIP), Right-Angel, 12 Circuits, Dual Row, Gold(Au) Plating, Black
Lowest to $0.1642
Allegro MicroSystems, LLC
MAGNETIC SWITCH SPEC PURP MODULE / Digital Switch Special Purpose Current Source Hall Effect Module
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
1,580+ $0.0317 $50.0860
3,850+ $0.0260 $100.1000
5,955+ $0.0252 $150.0660
8,200+ $0.0244 $200.0800
10,595+ $0.0236 $250.0420
14,220+ $0.0211 $300.0420
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 61,480 pieces
MOQ: 1580 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess