EN
  • EN
  • DE

QS3245SOG

Part No QS3245SOG
Manufacturer IDT, Integrated Device Technology Inc
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC BUS SWITCH 8 X 1:1 20SOIC / Bus Switch 8 x 1:1 20-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Mfr IDT, Integrated Device Technology Inc
Package Bulk
Type Bus Switch
Independent Circuits 1
Voltage Supply Source Single Supply
Voltage - Supply 4.75V ~ 5.25V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 20-SOIC (0.295", 7.50mm Width)
Supplier Device Package 20-SOIC
ECCN EAR99
HTSUS 8542.39.0001
Other Names IDTIDTQS3245SOG,2156-QS3245SOG
Standard Package 1
Win Source Part Number 1023407-QS3245SOG
Ultra Librarian 3D Model Ultra Librarian QS3245SOG CAD Model

Description

The QS3245SOG is a high-speed CMOS bus switch from IDT (Integrated Device Technology). It is designed for high-performance bus switching applications where minimal propagation delay is critical. This device provides a fast and efficient way to isolate or connect different parts of a digital system.

Applications:

  • Isolation of memory banks
  • Multiplexing and demultiplexing of data buses
  • High-speed signal routing in communication systems
  • Bus isolation in hot-swappable systems
  • High-bandwidth data switching for servers and workstations

Features:

  • Low insertion loss: Ensures minimal signal degradation.
  • High bandwidth: Supports high-frequency signals and data rates.
  • Near-zero propagation delay: Minimizes signal latency.
  • TTL-compatible input levels: Allows easy interfacing with TTL logic.
  • CMOS for low power consumption: Suitable for power-sensitive applications.
  • Available in SOIC package: Offers a compact footprint for space-constrained designs.

Benefits:

  • Improved system performance due to minimal signal delay.
  • Reduced signal distortion due to low insertion loss.
  • Enhanced system reliability through efficient signal routing.
  • Simplified system design with TTL compatibility.
  • Lower power consumption leading to energy savings.
  • Easy integration into existing systems with standard SOIC package.

Additional Details:

The QS3245SOG operates from a supply voltage of typically 3.3V or 5V. It features bidirectional signal flow, meaning signals can pass through the switch in either direction. The device's control inputs determine the state of the switch (on or off), providing flexible control over signal routing. Detailed electrical characteristics, such as input/output voltage levels, propagation delay times, and power consumption figures, can be found in the official IDT datasheet. This bus switch is designed to operate over a standard industrial temperature range.

You May Also Be Interested in

Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TVSOP
Need more? Email Us
Harris Corporation
IC DECODER/DEMUX 1X4:16 24-PDIP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X4:16 24SO
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TSSOP
Lowest to $1.3098
Nexperia USA Inc.
IC DECO/DEMUX 1X1:2 6XSON/SOT886
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6774 $60.9660
210+ $0.5559 $116.7390
325+ $0.5385 $175.0125
445+ $0.5211 $231.8895
575+ $0.5038 $289.6850
770+ $0.4516 $347.7320
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess