Products specifications Report Issue?

Categories Connectors, Interconnects
Manufacturer JAE Electronics
Packaging Bulk
Status Active
Connector Style SMA
Connector Type Receptacle, Female Socket
Contact Termination Solder
Shield Termination Solder
Impedance 50 Ohm
Mounting Through Hole, Right Angle
Fastening Type Threaded
Maximum Input Frequency 12.4GHz
Housing Color Silver
Body Material Copper Alloy
Body Finish Nickel
Center Contact Plating Gold
Dielectric Material Polytetrafluoroethylene (PTFE)
Temperature Range - Operating -40°C to 85°C
Center Contact Material Copper Alloy
Voltage Rating 250V
Mating Cycles 200
Insertion Loss 0.1dB
Win Source Part Number 207265-MAS001
Ultra Librarian 3D Model Ultra Librarian MAS001 CAD Model

Description

The JAE Electronics MAS001 is a high-quality SMA connector suitable for various electronic applications.

  • Voltage Rating: 250V
  • Impedance: 50 Ohm
  • The product is made of high-quality materials and is known for its durability and reliability.
  • It has a through-hole, right-angle mounting feature and can be easily soldered.
  • The product is widely used in the industry and has a limited supply.

You May Also Be Interested in

Amphenol-RF Division
CONN MINI SMB JACK STR 75OHM PCB
Need more? Email Us
ECAD model for 903-581J-71P
Pomona Electronics
CONN ADAPT JACK-JACK BNC 50 OHM
Need more? Email Us
ECAD model for 3283
I-Pex
Lowest to $1.2846
ECAD model for 20441-001E-01
TE Connectivity
CONN SMA RCPT R/A 50 OHM PCB / SMA Connector Receptacle, Female Socket 50Ohm Through Hole, Right Angle Solder
Need more? Email Us
ECAD model for 1053378-1
Amphenol
RF Connector UG-1185/U N-Type Straight Clamp Plug for RG-8 RG-9 RG-144 RG-165 RG-213 50 Ohm
Need more? Email Us
ECAD model for 082-312
TE Connectivity
CONN SMA JACK STR 50 OHM SOLDER / SMA Connector Jack, Female Socket 50Ohm Panel Mount Solder
Lowest to $88.6647
ECAD model for 1062177-1
Cinch Connectivity Solutions
CONN SMA JACK STR 50OHM EDGE MNT
Need more? Email Us
ECAD model for 142-0721-871
Amphenol-RF Division
CONN SMB JACK STR 50OHM CRIMP
Need more? Email Us
ECAD model for 142180
TE Connectivity
CONN 1.0/2.3 PLG STR 75OHM CRIMP
Need more? Email Us
ECAD model for 8-1393670-4

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0273
ECAD model for FT230XQ-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9273
ECAD model for FT4232HL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4788
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention