EN
  • EN
  • DE

XF2B-6155-31A

Part No XF2B-6155-31A
Manufacturer Omron
Catalog FFC, FPC (FlatFlexible) Connectors
Description CONN FPC TOP 61POS 0.3MM R/A / 61 Position FPC Connector Contacts, Top 0.012" (0.30mm) Surface Mount, Right Angle
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - FFC, FPC (Flat Flexible) Connectors - FFC, FPC (Flat Flexible) Connector Assemblies
Mfr Omron Electronics Inc-EMC Div
Series XF2B
Package Tape & Reel
Product Status Obsolete
Flat Flex Type FPC
Mounting Type Surface Mount, Right Angle
Connector/Contact Type Contacts, Top
Number of Positions 61
Pitch 0.012" (0.30mm)
Termination Solder
FFC, FCB Thickness 0.20mm
Height Above Board 0.083" (2.10mm)
Locking Feature Rotary Lock, Backlock
Cable End Type Straight
Contact Material Copper Alloy
Contact Finish Gold
Housing Material Liquid Crystal Polymer (LCP) , Halogen Free
Actuator Material Liquid Crystal Polymer (LCP) , Halogen Free
Voltage Rating 50V
Temperature Range - Operating -30°C ~ 85°C
Material Flammability Rating UL94 V-0
Current Rating (Amps) 0.2A
Contact Finish Thickness 5.90µin (0.150µm)
Housing Color Natural
Actuator Color Black
Mating Cycles 20
Standard Package 1,500
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8536.69.4051
Win Source Part Number 1351973-XF2B-6155-31A
Ultra Librarian 3D Model Ultra Librarian XF2B-6155-31A CAD Model

Description

The XF2B series FFC, FPC (Flat Flexible) connector assembly is a top contact type connector with 61 positions and a pitch of 0.012" (0.30mm).

  • Positions: 61
  • Pitch: 0.012" (0.30mm)
  • Contact Type: Top Contact
  • Locking Feature: Rotary Lock and Backlock
  • Cable End Type: Straight
  • Contact Finish: Gold
  • Finish Thickness: 5.90μin (0.150μm)
  • Contact Material: Copper Alloy
  • Flat Flex Type: FPC
  • FFC, FCB Thickness: 0.20mm
  • Housing and Actuator Material: Liquid Crystal Polymer (LCP), Halogen Free
  • Housing Color: Natural
  • Voltage Rating: 50V
  • Height Above Board: 0.083" (2.10mm)
  • Mounting Type: Surface Mount, Right Angle
  • Temperature Range: -30°C to 85°C
  • ECCN: EAR99
  • Standard Package: 1,500 Units
  • Popularity: Medium
  • Status: Obsolete

You May Also Be Interested in

AVX Corporation
046232130103800+ KYOCERA AVX FFC & FPC Connectors FPC 1.0MM 30POS datasheet, inventory, & pricing.
Need more? Email Us
Molex, LLC
39-53-2084 Molex FFC & FPC Connectors 8CKT RA THRUHOLE ZIF TOP CONTACT datasheet, inventory, & pricing.
Need more? Email Us
Molex, LLC
52806-3010 Molex FFC & FPC Connectors 1MM FFC/FPC CONN 30CK datasheet, inventory, & pricing.
Lowest to $1.1193
TE Connectivity
CONN FFC RCPT HSG 7POS 2.54MM
Need more? Email Us
Molex, LLC
52559-0672 Molex FFC & FPC Connectors 6P SMT VERT ZIF .02 LEAD FREE / RoHS datasheet, inventory, & pricing.
Need more? Email Us
Molex, LLC
505110-4091 Molex FFC & FPC Connectors 0.5 FPC EASYON BTM CONT RA 40CKT ZIF datasheet, inventory, & pricing.
Lowest to $0.2765
Amphenol
CONN FFC/FPC RCPT HSG 12POS 2.54
Need more? Email Us
TE Connectivity
CONN FFC RCPT HSG 40POS 1.27MM
Need more? Email Us
Molex, LLC
52559-2070 Molex FFC & FPC Connectors 20CKT CERT SMT ZIF datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess