EN
  • EN
  • DE

DA-15PF-N

Part No DA-15PF-N
Manufacturer JAE Electronics
Catalog D-Sub, D-Shaped Connectors - Assemblies
Description CONN D-SUB PLUG 15POS SLDR CUP / 15 Position D-Sub Plug, Male Pins Connector
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub Connector Assemblies
Mfr JAE Electronics
Series -
Package -
Product Status Active
Connector Style D-Sub
Connector Type Plug, Male Pins
Number of Positions 15
Number of Rows 2
Mounting Type Free Hanging (In-Line)
Shell Size, Connector Layout 2 (DA, A)
Contact Type Signal
Flange Feature Housing/Shell (Unthreaded)
Termination Solder Cup
Shell Material, Finish Steel, Nickel Plated
Contact Finish Gold
Contact Finish Thickness -
Ingress Protection -
Material Flammability Rating UL94 V-0
Current Rating (Amps) 5A
Backset Spacing -
Features Grounding Indents, Shielded
Voltage Rating -
Color Black
Contact Form Stamped
Dielectric Material Polybutylene Terephthalate (PBT), Glass Filled
Wire Gauge 20 AWG
Contact Material Copper Alloy
Temperature Range - Operating -55°C ~ 105°C
Base Product Number DA-15PF
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8536.69.4040
California Prop 65 Warning Information
Win Source Part Number 1365149-DA-15PF-N
Ultra Librarian 3D Model Ultra Librarian DA-15PF-N CAD Model

Description

The DA-15PF-N is a D-sub connector assembly from JAE Electronics.

  • Connector Type: Plug
  • Gender: Male
  • Number of Positions: 15
  • Number of Rows: 2
  • Wire Gauge: 20 AWG
  • Current Rating: 5A
  • California Prop 65 Compliant: Yes
  • Contact Material: Copper Alloy
  • Contact Finish: Gold
  • Flammability Rating: UL94 V-0
  • Temperature Range: -55°C to 105°C
  • Mounting Type: Free Hanging (In-Line)
  • Product Status: Active

You May Also Be Interested in

NorComp Inc.
CONN D-SUB RCPT 15POS R/A SLDR / 15 Position D-Sub Receptacle, Female Sockets Connector
Need more? Email Us
TE Connectivity
CONN D-SUB PLUG 15POS VERT SLDR / 15 Position D-Sub Plug, Male Pins Connector
Need more? Email Us
Amphenol
CONN D-SUB RCPT 9POS VERT SLDR / 9 Position D-Sub Receptacle, Female Sockets Connector
Lowest to $1.7205
Amphenol
CONN D-SUB RCPT 25POS R/A SLDR / 25 Position D-Sub Receptacle, Female Sockets Connector
Need more? Email Us
Amphenol
D-SUB
Need more? Email Us
Amphenol
CONN D-SUB HD RCPT 15P R/A SLDR / 15 Position D-Sub, High Density Receptacle, Female Sockets Connector
Lowest to $1.8346
ITT Cannon, LLC
CONN MICRO-D RCPT 51POS R/A SLDR / 51 Position D-Type, Micro-D Receptacle, Female Sockets Connector
Need more? Email Us
NorComp Inc.
CONN MICRO-D PLUG 15POS R/A SLDR / 15 Position D-Type, Micro-D Plug, Male Pins Connector
Need more? Email Us
Amphenol FCI
CONN RCPT USB2.0 TYPEA 4POS R/A
Lowest to $0.8166

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.2095 $50.8185
49+ $2.0670 $101.2830
76+ $1.9957 $151.6732
108+ $1.8532 $200.1456
141+ $1.7819 $251.2479
176+ $1.7106 $301.0656
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 49 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess