Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tape and Reel
Status Obsolete
Output Type Fixed
Voltage - Input (Maximum) 35V
Min/Fixed Output Voltage 8V
Maximum Dropout Voltage 2V at 1A
Output Current 1A
Current - Quiescent (Iq) 6mA
PSRR 62dB (120Hz)
Protection Features Over Temperature, Short Circuit
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Supplier Device Package D2PAK
Family Part Number MC7808
Manufacturer Pack Quantity 800
MSL Level 1 (Unlimited)
Win Source Part Number 1220065-MC7808ABD2TR4
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC7808ABD2TR4 CAD Model

Description

ON Semiconductor MC7808ABD2TR4 Voltage Regulator

The MC7808ABD2TR4 is a robust linear voltage regulator designed and manufactured by ON Semiconductor, a leading provider in the semiconductor industry. This voltage regulator is part of the MC78xx series, which is renowned for providing stable and reliable voltage outputs. The MC7808ABD2TR4 specifically delivers a fixed output voltage of 8V, making it an ideal component for a wide range of electronic applications that require a consistent power supply.

Key Features

  • Output Voltage: 8V fixed output with high accuracy.
  • Output Current: Capable of delivering up to 1A of output current.
  • Package Type: Available in a surface-mount D2PAK package, which is suitable for automated assembly processes.
  • Thermal Overload Protection: Features internal thermal overload protection that safeguards the device from damage due to excessive heat.
  • Short Circuit Protection: Includes short circuit protection to enhance the safety and longevity of the regulator and connected components.
  • Low Dropout: Exhibits a low dropout performance, ensuring efficient operation even with a small difference between the input and output voltages.
  • Wide Input Voltage Range: Supports a broad range of input voltages, providing versatility in various circuit configurations.

Applications

The MC7808ABD2TR4 voltage regulator is suitable for an array of electronic devices and systems. Its stable 8V output can be utilized in consumer electronics, automotive applications, and industrial equipment. It is also commonly used in power supplies, instrumentation, and peripheral devices where a reliable power source is essential.

Quality and Reliability

ON Semiconductor is committed to delivering high-quality components. The MC7808ABD2TR4 voltage regulator is built with this commitment in mind, ensuring that it meets the stringent standards for performance and reliability. The device's robust design and built-in protection features make it a dependable choice for engineers and designers looking for a voltage regulator that can withstand challenging conditions and provide consistent performance over time.

You May Also Be Interested in

NJR Corporation/NJRC
IC REG LDO 20V 0.5A TO220F
Need more? Email Us
ECAD model for NJM78M20FA
Texas Instruments
IC REG LDO 3V 50MA 8SOIC
Need more? Email Us
ECAD model for LM2936MX-3.0/NOPB
Microchip Technology
IC REG LDO 1.6V/3.3V 10MLF
Need more? Email Us
ECAD model for MIC2211-WSYML-TR
Texas Instruments
1.5A Ultra Low Dropout Linear Regulators Stable with Ceramic Output Capacitors | IC REG LIN 0.8V 1.5A DDPAK/TO263
Need more? Email Us
ECAD model for LP38842SX-0.8
Linear Technology
IC REG LDO ADJ 0.15A 8SOIC
Lowest to $22.7919
ECAD model for LT1121AHVCS8#PBF
Texas Instruments
IC REG LDO -12V 0.1A 8SOIC
Lowest to $1.0440
ECAD model for LM79L12ACM
Texas Instruments
IC REG LDO 3V 50MA 8SOIC
Need more? Email Us
ECAD model for LM2936BMX-3.0/NOPB
Texas Instruments
TLV733P Capacitor-Free, 300-mA, Low-Dropout Regulator | IC REG LINEAR 1.8V 300MA 4X2SON
Lowest to $0.4399
ECAD model for TLV73318PDQNR
Texas Instruments
IC REG LDO 2.5V 0.5A 8SON
Lowest to $2.1250
ECAD model for TPS73525DRBT

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.7500
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.7258 $65.3220
220+ $0.5951 $130.9220
340+ $0.5769 $196.1460
465+ $0.5575 $259.2375
600+ $0.5394 $323.6400
805+ $0.4838 $389.4590
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 62,000 pieces
MOQ: 90 pcs
Order Increment : 1 개
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention