EN
  • EN
  • DE

AA21-P034VA1-R8000

Part No AA21-P034VA1-R8000
Manufacturer JAE Electronics
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer JAE Electronics
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 816387-AA21-P034VA1-R8000
Ultra Librarian 3D Model Ultra Librarian AA21-P034VA1-R8000 CAD Model

Description

The AA21-P034VA1-R8000 is a connector manufactured by JAE Electronics. This connector is designed for high-reliability applications, providing a secure and stable connection in various electronic devices and systems. JAE Electronics is known for producing high-quality connectors that meet stringent industry standards.

Applications

  • Automotive electronics
  • Industrial equipment
  • Medical devices
  • Telecommunications equipment
  • Aerospace applications

Features

  • High-reliability design
  • Durable construction
  • Compact size
  • Secure locking mechanism
  • RoHS compliant

Benefits

  • Stable Connection: Ensures a reliable and uninterrupted signal transmission.
  • Long-Term Durability: Withstands harsh environmental conditions, ensuring longevity.
  • Space-Saving Design: Allows for integration into compact electronic devices.
  • Secure Fit: Prevents accidental disconnections, enhancing overall system reliability.
  • Environmentally Friendly: Complies with RoHS standards, minimizing environmental impact.

Additional Details

The AA21-P034VA1-R8000 connector is engineered to provide consistent performance in demanding applications. Its robust construction ensures that it can withstand vibrations, temperature fluctuations, and other environmental stresses commonly encountered in automotive and industrial settings. The secure locking mechanism prevents accidental disconnections, which is crucial in applications where signal integrity is paramount. The compact size allows for efficient use of space on printed circuit boards (PCBs). JAE Electronics’ commitment to quality ensures that this connector meets or exceeds industry standards for performance and reliability. Furthermore, its RoHS compliance demonstrates a commitment to environmental responsibility. This connector is commonly used in automotive electronics for connecting various control units and sensors, in industrial equipment for reliable data and power transmission, and in medical devices where the integrity of connections is critical for patient safety.

You May Also Be Interested in

Advantech Corp
1U RACKMOUNT PLATFORM FOR NETWOR
Need more? Email Us
Advantech Corp
15.6" RES.T/S PANEL HASWELL I5
Need more? Email Us
Omron
INTERFACE CONVERTER 100-240V / Converter, RS232C/USB to RS-422/485
Need more? Email Us
Advantech Corp
NETWORK SWITCH-UNMANAGED 2 PORT / Network Switch - Unmanaged 2 Ports IP30
Need more? Email Us
Phoenix Contact
Need more? Email Us
Advantech Corp
12.1" XGA OPEN FRAME MONITOR 6
Need more? Email Us
Enocean
PUSHBUTTON TRANSMITTER MODULE / Pushbutton Transmitter Module
Need more? Email Us
Phoenix Contact
Need more? Email Us
Phoenix Contact
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess