EN
  • EN
  • DE

TS116STR

Part No TS116STR
Manufacturer IXYS
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1101263-TS116STR
Categories OEM Parts(T-Z)
Manufacturer IXYS
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TS116STR CAD Model

Description

The IXYS TS116STR is a high-power TRIAC (Triode for Alternating Current) designed for AC power control applications. This TRIAC is capable of switching high voltages and currents, making it suitable for controlling resistive and inductive loads. The STR likely indicates a specific package or manufacturing variant.

Applications:

  • Light dimmers
  • Motor speed control
  • Solid-state relays (SSRs)
  • AC power switches
  • Temperature controllers
  • Heater controls
  • Fan speed controllers
  • Industrial automation equipment

Features:

  • High blocking voltage (typically 600V or 800V)
  • High on-state current (IT(RMS)) capacity
  • Low gate trigger current (IGT) for easy triggering
  • High surge current capability (ITSM) for handling transient loads
  • Isolated mounting base (optional) for enhanced safety
  • RoHS compliant, ensuring environmental safety
  • Available in various through-hole and surface-mount packages
  • High dv/dt capability for reliable operation in noisy environments

Benefits:

  • Precise control of AC power
  • Efficient switching of AC loads
  • Reduced electromagnetic interference (EMI) compared to mechanical relays
  • Long service life
  • Improved system reliability
  • Compliance with environmental regulations

Additional Details:

The IXYS TS116STR TRIAC is typically packaged in a TO-220, TO-220AB, or similar package for easy mounting and heat sinking. The specific IT(RMS) and VDRM values vary depending on the exact part number. A snubber circuit is often required to improve dv/dt immunity and prevent false triggering. Proper heat sinking is essential for ensuring reliable operation at high currents. The gate trigger current (IGT) is the minimum current required to turn the TRIAC on. IXYS TRIACs are known for their robust construction and reliable performance in demanding applications. Consulting the datasheet is crucial for determining the specific electrical characteristics, thermal parameters, and safe operating area (SOA) information for optimal design considerations. Careful consideration of thermal management is critical for maximizing the performance and lifespan of the device.

You May Also Be Interested in

Omron
CONN HEADER VERT 14POS 2.54MM / Connector Header Through Hole 14 position 0.100" (2.54mm)
Need more? Email Us
TST - Tamsan
Filter, SAW 1795 MHz, 15 MHz BW
Lowest to $1.9589
Shindengen
Need more? Email Us
STMicroelectronics
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 30 POS 28.37mm Stack Height 2.54mm Solder ST Through Hole
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us
Taiwan Semiconductor
DIODE SCHOTTKY 30V 200MA 0603 / Diode Schottky 30 V 200mA Surface Mount 0603
Need more? Email Us
Lucent
Need more? Email Us
Kemet
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess