Products specifications Report Issue?

Category Relays
Family Solid State Relays
Manufacturer IXYS
Win Source Part Number 344334-PBA150E
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PBA150E CAD Model

Description

The PBA150E is a solid-state relay (SSR) from IXYS, a leading manufacturer of power semiconductors and control devices. SSRs like the PBA150E are designed to replace traditional electromechanical relays (EMRs) in various applications. They offer numerous advantages, including faster switching speeds, longer lifespans, higher reliability, and silent operation. The PBA150E is engineered for robust performance and ease of integration.

Applications

  • Industrial Control Systems: Used extensively in PLCs (Programmable Logic Controllers) for switching industrial loads such as motors, heaters, and solenoids.
  • HVAC Systems: Employed in heating, ventilation, and air conditioning systems for precise temperature and climate control.
  • Lighting Control: Suitable for switching lighting circuits in commercial and residential buildings, including LED lighting.
  • Medical Equipment: Used in various medical devices requiring reliable and isolated switching, such as patient monitoring systems.
  • Power Supplies: Integrated into power supply circuits for switching and controlling power flow.

Features

  • Solid-State Construction: Provides high reliability and long service life compared to EMRs.
  • Optical Isolation: Ensures electrical isolation between the control and load circuits, enhancing safety and preventing noise interference.
  • Zero-Voltage Switching: Reduces inrush current and electrical noise, prolonging the life of connected loads.
  • High Switching Speed: Enables rapid switching, making it suitable for applications requiring fast response times.
  • Low On-State Resistance: Minimizes power dissipation and heat generation during operation.
  • Compact Package: Allows for easy integration into various systems and devices.

Benefits

  • Increased Reliability: Solid-state design ensures a long and trouble-free operational life, reducing downtime and maintenance costs.
  • Enhanced Safety: Optical isolation provides a high degree of electrical isolation, protecting sensitive control circuits from high-voltage loads.
  • Reduced Noise: Zero-voltage switching minimizes electrical noise, preventing interference with other electronic equipment.
  • Faster Response Times: Enables quick response times, improving the performance of control systems.
  • Energy Efficiency: Low on-state resistance minimizes power dissipation, leading to energy savings.
  • Simplified Installation: Compact package and standard pinout facilitate easy installation and integration into existing systems.

Additional Details

The IXYS PBA150E SSR typically operates with a control voltage range suitable for common logic levels (e.g., 3-32VDC). The load voltage and current ratings vary depending on the specific model, but are generally suitable for AC or DC loads up to several amps. The device is usually available in a through-hole or surface-mount package. It's crucial to consult the IXYS datasheet for precise electrical specifications, thermal management guidelines, and application recommendations. The PBA150E provides a dependable and efficient control solution for a broad spectrum of applications.

You May Also Be Interested in

Panasonic
SSR RELAY SPST-NO 50MA 0-600V / Solid State SPST-NO (1 Form A) 6-DIP (0.300", 7.62mm)
Lowest to $6.2214
ECAD model for AQV216H
Infineon Technologies
SSR RELAY SPST-NO 140MA 0-400V / Solid State SPST-NO (1 Form A) 6-SMD (0.300", 7.62mm)
Lowest to $15.1060
ECAD model for PVU414S
Infineon Technologies
SSR RELAY SPST-NO 170MA 0-250V / Solid State SPST-NO (1 Form A) 6-SMD (0.300", 7.62mm)
Lowest to $4.4813
ECAD model for PVT312LSPBF
IXYS
SSR RELAY SPST-NO 100MA 0-800V / Solid State SPST-NO (1 Form A) 8-SMD (0.300", 7.62mm), 6 Leads
Lowest to $22.6967
ECAD model for PLA172P
Infineon Technologies
SSR RELAY SPST-NO 1.5A 0-60V / Solid State SPST-NO (1 Form A) 8-DIP (0.300", 7.62mm), 4 Leads
Need more? Email Us
ECAD model for PVDZ172NPBF
Panasonic
SSR RELAY SPST-NO 130MA 0-350V
Need more? Email Us
ECAD model for AQV210HLA
CEL
SSR RELAY SPST-NO 150MA 0-400V / Solid State SPST-NO (1 Form A) x 2 8-DIP (0.300", 7.62mm)
Lowest to $12.5871
ECAD model for PS7141-2A
Sensata-Crydom
SSR RELAY SPST-NO 12A 24-280V
Need more? Email Us
ECAD model for EZE240A12
Toshiba Semiconductor and Storage
SSR RELAY SPST-NO 1A 0-60V / Solid State SPST-NO (1 Form A) 4-SOP (0.173", 4.40mm)
Lowest to $1.9335
ECAD model for TLP3122(TP,F)

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention