EN
  • EN
  • DE

OMA130

Part No OMA130
Manufacturer IXYS
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1083139-OMA130
Categories OEM Parts(O-R)
Manufacturer IXYS
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian OMA130 CAD Model

Description

The OMA130 is an optically isolated MOSFET driver from IXYS. This device is designed to provide a galvanically isolated interface between low-voltage control circuitry and high-voltage MOSFETs, enabling efficient and reliable control in a variety of power electronic applications. It offers high isolation voltage and fast switching speeds, making it suitable for demanding industrial and automotive environments.

Applications

  • Solid-state relays (SSRs): Used as a driver for MOSFETs in SSRs, providing isolation and control for AC or DC loads.
  • Motor control: Employed in motor control circuits to drive MOSFETs in half-bridge or full-bridge configurations.
  • Power inverters: Utilized in solar inverters, UPS systems, and other power inverters to drive the MOSFETs in the inverter stage.
  • Isolated power supplies: Found in isolated power supplies to drive the MOSFETs in the primary side of the transformer.
  • Medical equipment: Integrated into medical devices requiring high levels of isolation and safety.

Features

  • Optical isolation: Provides galvanic isolation between the input and output, protecting sensitive control circuitry from high voltages.
  • High isolation voltage: Offers a high isolation voltage rating, ensuring reliable operation in high-voltage environments.
  • Fast switching speed: Enables high-frequency operation and reduces switching losses.
  • Low input current: Requires a low input current for activation, minimizing power consumption.
  • CMOS compatible input: Compatible with CMOS logic levels, simplifying interface with microcontrollers and other digital circuits.

Benefits

  • Enhanced safety: Provides galvanic isolation, protecting users and equipment from high voltages.
  • Improved reliability: Reduces the risk of damage from voltage transients and surges.
  • Simplified design: Simplifies the design of isolated power supplies and motor control circuits.
  • Reduced power consumption: Minimizes power consumption due to its low input current.
  • Increased efficiency: Enables efficient operation at high frequencies, reducing switching losses.

Additional Details

The OMA130 features a high isolation voltage, typically several kilovolts, ensuring robust isolation between the input and output. It offers fast switching speeds, allowing for efficient operation in high-frequency applications. The input is CMOS compatible, making it easy to interface with microcontrollers and other digital circuits. The device comes in a variety of packages, including DIP and SMD options, facilitating easy mounting and integration into different applications. The OMA130 is designed to meet stringent industry standards for safety and reliability, ensuring long-term performance in demanding environments.

You May Also Be Interested in

Teledyne Technologies Incorporated
Electromechanical Relay 5VDC 100Ohm 1A DPDT(9.4x10.29x9.78)mm THT Teledyne Relay
Need more? Email Us
Ricoh
Need more? Email Us
Sharp Microelectronics
Need more? Email Us
Nisshinbo Micro Devices Inc.
Lowest to $0.3269
Qorvo US Inc.
RF Switch, SPDT, .7 to 2.7 GHz, .15 dB to 0.5 dB IL, 23 dB Iso, 1.5 x 1.1 mm, 10 Pin Laminate, RF Antenna Switch
Lowest to $0.6537
Pericom
33V Octal trans Latch 3State
Need more? Email Us
NEC
Need more? Email Us
Qualcomm
Lowest to $3.2640
Murata Electronics North America
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess