Products specifications Report Issue?

Categories Relays
Manufacturer IXYS
Packaging Reel - TR
Status Active
Circuit DPST (2 Form A)
Output Type AC, DC
Max On Resistance 18 Ohm
Load Current 150mA
Voltage - Input 1.2VDC
Voltage - Load 0 to 350 V
Mounting SMD (SMT)
Termination Style Gull Wing
Case / Package 8-SMD
Relay Type Relay
Win Source Part Number 107390-LAA125LSTR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LAA125LSTR CAD Model

Description

The LAA125LSTR is a DPST (2 Form A) AC/DC relay manufactured by IXYS.

  • Package: It comes in a 8-SMD package and has a termination style of gull wing.
  • Load: This relay has a load current of 150mA and a voltage load of 0 to 350V.
  • Input Voltage: The input voltage is 1.2VDC and it has a maximum on resistance of 18 Ohm.
  • Popularity: This relay has a medium popularity and a balance supply and demand status.

You May Also Be Interested in

Vishay
SMD-6 SSR 1 FORM B 3750 VRMS
Lowest to $5.0214
ECAD model for LH1501BAB
Panasonic
SSR RELAY SPST-NO 700MA 0-400V
Lowest to $7.8446
ECAD model for AQZ104
Vishay
RELAY SSR SPST 250V 300MA 6SMD
Lowest to $1.7657
ECAD model for LH1518AAB
Infineon Technologies
1 Form A Phototransistor Telecomswitch
Need more? Email Us
ECAD model for LH1549AB
Infineon Technologies
Need more? Email Us
ECAD model for LH1536AAB
Omron
MOS FET Relays | SSR RELAY SPST-NO 500MA 0-60V
Lowest to $7.3864
ECAD model for G3VM-61D1
Vishay
DIP-6 SSR 1 FORM A
Lowest to $1.8525
ECAD model for LH1550AT
Omron
SSR RELAY SPST-NO 110MA 0-350V / Solid State SPST-NO (1 Form A) 4-SOP (0.179", 4.55mm)
Lowest to $0.2890
ECAD model for G3VM-351VY(TR05)
Vishay
SOP-8 SSR DUAL 1 FORM A
Lowest to $26.5199
ECAD model for LH1532FPTR

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.0667
ECAD model for ICM-42688-P
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention