Products specifications Report Issue?

Win Source Part Number WS1201457-XZVGR155W
Manufacturer SunLED
Category Optoelectronics LED Indication - Discrete
Package Tape & Reel (TR) Cut Tape (CT)
Product Status Active
Color Green
Configuration Standard
Lens Color Colorless
Lens Transparency Clear
Mounting Type Surface Mount
Size / Dimension 0.65mm L x 0.35mm W
Ultra Librarian 3D Model Ultra Librarian XZVGR155W CAD Model

Description

The 1201457 is another LED indication component from SunLED, featuring a green color.

  • Package: Tape and Reel
  • Size: 0.65mm L x 0.35mm W
  • Configuration: Standard
  • Lens Color: Colorless
  • Lens Transparency: Clear
  • Mounting Type: Surface Mount
  • Status: Active

You May Also Be Interested in

Vishay
LED AMBER CLEAR SMD MINILED SMD / Amber 622nm LED Indication - Discrete 1.8V 2-SMD, J-Lead
Lowest to $0.1590
ECAD model for VLMK20J2L1-GS08
Lumex Opto/Components Inc.
LED RED DIFFUSED SMD / Red LED Indication - Discrete 2V 0603 (1608 Metric)
Lowest to $0.2138
ECAD model for SML-LX0603IW-TR
OSRAM Opto Semiconductors Inc.
Need more? Email Us
ECAD model for LSA67K-K2-1-0
OSRAM Opto Semiconductors Inc.
Need more? Email Us
ECAD model for LSA67K-K1-1-0-2
Everlight Electronics Co Ltd
Need more? Email Us
ECAD model for 15-21VYC/TR8
Fairchild/ON Semiconductor
Need more? Email Us
ECAD model for DH565
Panasonic
Lowest to $0.3842
ECAD model for LNJ447W84RA
Rohm Semiconductor
Lowest to $0.4728
ECAD model for SML-D12M8WT86 N
Rohm Semiconductor
Lowest to $0.4398
ECAD model for SML-510MWT86N

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.0667
ECAD model for ICM-42688-P
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention