Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Video Processing
Mfr Microchip Technology
Package Tube
Function Driver
Applications Professional Video
Control Interface Serial
Voltage - Supply 1.2V ~ 3.3V
Mounting SMD (SMT)
Package / Case 16-VQFN Exposed Pad
Supplier Device Package 16-QFN (4x4)
Base Product Number EQCO62T20.3
Standard Package 1
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 1260289-EQCO62T20.3
Ultra Librarian 3D Model Ultra Librarian EQCO62T20.3 CAD Model

Description

Product Overview: EQCO62T20.3 from Microchip Technology

The EQCO62T20.3 is a high-performance, low-power signal conditioning IC designed by Microchip Technology, a leader in the field of smart, connected, and secure embedded control solutions. This advanced product is specifically engineered to enable the transmission of high-speed data over coaxial cable, making it an ideal solution for automotive and industrial applications where robust data communication is required.

At the heart of the EQCO62T20.3 lies its ability to support data rates up to 6.25Gbps, ensuring fast and efficient data transfer. The device integrates adaptive equalization and CDR (Clock Data Recovery) to maintain signal integrity over long cable runs, which is critical in complex systems where data loss can lead to significant performance issues or safety concerns.

One of the key features of the EQCO62T20.3 is its versatility. It is compatible with a wide range of protocols, including PCIe, USB, Ethernet, and many others, making it a flexible option for various design requirements. This versatility is further enhanced by its support for multiple power supply voltages, allowing it to be easily incorporated into different system architectures without the need for additional power regulation components.

Designed with reliability in mind, the EQCO62T20.3 incorporates advanced diagnostics and link quality indicators. These features enable real-time monitoring of the communication channel, providing developers with valuable insights into system performance and aiding in rapid troubleshooting should issues arise.

Moreover, the EQCO62T20.3 is designed to be a low-power solution, which is particularly important for battery-operated devices or energy-sensitive applications. Its power efficiency does not compromise its performance, offering an optimal balance between energy consumption and data transmission capabilities.

In summary, the EQCO62T20.3 from Microchip Technology is a state-of-the-art signal conditioning IC that offers high-speed data transmission, robust performance, and flexibility for a wide range of applications. Its advanced features and low-power operation make it an excellent choice for designers looking to enhance the data communication capabilities of their automotive or industrial systems.

You May Also Be Interested in

ON Semiconductor
IC MOD/DEMOD FM VIDEO 24SSOP / Mod/Dmod Automotive 24-Pin SSOP T/R
Lowest to $1.4435
ECAD model for LA72912V-TLM-H
Rohm Semiconductor
75Ω driver IC with 3 internal circuits
Lowest to $2.3557
ECAD model for BA7622
NXP / Nexperia
IC VIDEO LEVEL SHIFTER 32HVQFN
Need more? Email Us
ECAD model for PTN3366BSMP
Semtech Corporation
IC CABLE EQUALIZER 16QFN / Adaptive Cable Equalizer Serial Interface 16-Pin PQFN EP T/R
Lowest to $22.8180
ECAD model for GS9074ACTE3
IDT, Integrated Device Technology Inc
IC CLK SOURCE DGTL VID 16-TSSOP
Need more? Email Us
ECAD model for ICS660GI
Semtech Corporation
IC CABLE EQUALIZER 16SOIC / Adaptive Cable Equalizer Serial Interface 16-Pin SOIC N
Lowest to $57.8118
ECAD model for GS1524ACKDE3
Analog Devices Inc.
IC LINE DRIVER CBL 3.3V 20QSOP
Need more? Email Us
ECAD model for AD8324JRQZ-REEL7
Intersil
IC ANLG VID LINE TRPL 20-QFN / Triple Analog Video Delay Line ±5V 20-Pin QFN EP T/R
Need more? Email Us
ECAD model for ISL59921IRZ-T7
NXP / Nexperia
IC PUSH-PULL AMP 860MHZ SOT115D / Push Pull CATV Amplifier 860MHz Single-Element 9-Pin SOT-115D Bulk
Need more? Email Us
ECAD model for BGE885,112

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $93.9394 $93.9394
2+ $90.9091 $181.8182
3+ $87.8788 $263.6364
4+ $78.7879 $315.1516
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 2,000 pieces
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention