EN
  • EN
  • DE

IXGT30N120B3D1

Part No IXGT30N120B3D1
Manufacturer IXYS
Catalog IGBTs - Single
Description IGBT 1200V 300W TO268 / IGBT PT 1200 V 300 W Surface Mount TO-268AA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - IGBTs - Single
Mfr IXYS
Series GenX3™
Package Tube
IGBT Type PT
Voltage - Collector Emitter Breakdown (Max) 1200 V
Current - Collector Pulsed (Icm) 150 A
Vce(on) (Max) @ Vge, Ic 3.5V @ 15V, 30A
Power - Max 300 W
Switching Energy 3.47mJ (on), 2.16mJ (off)
Input Type Standard
Gate Charge 87 nC
Td (on/off) @ 25°C 16ns/127ns
Test Condition 960V, 30A, 5Ohm, 15V
Reverse Recovery Time (trr) 100 ns
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case TO-268-3, D³Pak (2 Leads + Tab), TO-268AA
Supplier Device Package TO-268AA
Base Product Number IXGT30
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Standard Package 30
Win Source Part Number 1226836-IXGT30N120B3D1
Ultra Librarian 3D Model Ultra Librarian IXGT30N120B3D1 CAD Model

Description

The IXGT30N120B3D1 is a GenX3™ IGBT transistor from IXYS.

  • Maximum Power Rating: 300 W
  • Reverse Recovery Time: 100 ns
  • IGBT Type: PT
  • Voltage Collector Emitter Breakdown: 1200 V
  • Maximum Collector Pulsed Current: 150 A
  • Vce(on) (Max) @ Vge, Ic: 3.5V @ 15V, 30A
  • Switching Energy: 3.47mJ (on), 2.16mJ (off)
  • Gate Charge: 87 nC
  • Td (on/off) @ 25°C: 16ns/127ns
  • Mounting Type: Surface-Mount Device (SMD)
  • Package: TO-268-3, D²Pak (2 Leads + Tab), TO-268AA
  • Supplier Device Package: TO-268AA
  • Operating Temperature Range: -55°C and 150°C (TJ)

You May Also Be Interested in

Infineon Technologies
394W 40A 1.35kV TO-247-3 Single IGBTs RoHS
Lowest to $3.4926
Infineon Technologies
100W 20A 1.2kV Single IGBTs RoHS
Lowest to $83.5821
Silan
235W 100A 650V FS (Field Stop) TO-3P-3 Single IGBTs RoHS
Lowest to $1.1642
Infineon Technologies
270W 80A 650V TO-263-3 Single IGBTs RoHS
Lowest to $3.5362
Sanken
TO-252-2L Single IGBTs RoHS
Lowest to $2.9105
Toshiba Semiconductor and Storage
120W 30A 600V TO-3PN Single IGBTs RoHS
Lowest to $2.0374
Infineon Technologies
200W 35A 1.2kV Single IGBTs RoHS
Need more? Email Us
Semikron
232A 1.2kV Screw Terminals Single IGBTs RoHS
Lowest to $69.8508
IXYS
IGBT 900V 44A TO-247
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.5994 $62.9970
12+ $10.3381 $124.0572
18+ $10.0150 $180.2700
24+ $9.6920 $232.6080
31+ $9.3689 $290.4359
42+ $8.3998 $352.7916
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 55 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess