Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - IGBTs - Single
Mfr IXYS
Series HiPerFAST™
Package Tube
Product Status Obsolete
IGBT Type PT
Voltage - Collector Emitter Breakdown (Max) 600 V
Current - Collector (Ic) (Max) 56 A
Current - Collector Pulsed (Icm) 200 A
Vce(on) (Max) @ Vge, Ic 2.7V @ 15V, 30A
Power - Max 170 W
Switching Energy 200µJ (off)
Input Type Standard
Gate Charge 95 nC
Td (on/off) @ 25°C 18ns/90ns
Test Condition 400V, 30A, 3Ohm, 15V
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting Type Through Hole
Package / Case TO-247-3
Supplier Device Package ISOPLUS247™
Base Product Number IXGR40
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Standard Package 30
Win Source Part Number 1023298-IXGR40N60C2
Ultra Librarian 3D Model Ultra Librarian IXGR40N60C2 CAD Model

Description

The IXYS IXGR40N60C2 is a PT IGBT transistor that comes in a tube package.

  • Voltage - Collector Emitter Breakdown (Max): 600 V
  • Current - Collector (Ic) (Max): 56 A
  • Power - Max: 170 W
  • Current - Collector Pulsed (Icm): 200 A
  • Switching Energy: 200µJ (off)
  • Gate Charge: 95 nC
  • td (on/off) @ 25°C: 18ns/90ns
  • Test Condition: 400V, 30A, 3Ohm, 15V
  • Mounting Type: Through Hole
  • Package/Case: TO-247-3
  • Supplier Device Package: ISOPLUS247™
  • Temperature Range - Operating: -55°C ~ 150°C (TJ)
  • Series: HiPerFAST™
  • MSL Level: 1 (Unlimited)
  • REACH Status: REACH unaffected
  • HTSUS: 8541.29.0095
  • Product Status: Obsolete

You May Also Be Interested in

Powerex Inc.
Nch IGBT for STROBE FLASHER
Lowest to $2.2552
ECAD model for CY25AAJ-8F
Infineon Technologies
Soft Switching Series
Lowest to $2.8032
ECAD model for IHW20T120
Infineon Technologies
INSULATED GATE BIPOLAR TRANSISTOR WITH ULTRAFAST SOFT RECOVERY DIODE(Vces=600V, Vce(on)typ.=2.27V, @Vge=15V, Ic=9.0A) | IGBT 600V 16A 60W TO220AB
Lowest to $1.9546
ECAD model for IRG4BC20KD
Fairchild/ON Semiconductor
Short Circuit Rated IGBT
Need more? Email Us
ECAD model for SGL25N120RUF
ON Semiconductor
IGBT
Lowest to $8.0385
ECAD model for NGTB75N60FL2WG
Infineon Technologies
IGBT WITH RECOVERY DIODE
Lowest to $1.3312
ECAD model for IRGB4615DPBF
Advanced Power Technology
Thunderbolt IGBT
Need more? Email Us
ECAD model for APT15GT60BRDQ1
Infineon Technologies
IGBT in TRENCHSTOP and Fieldstop technology
Lowest to $0.6519
ECAD model for IGD06N60T
Renesas Electronics America
IGBT NCH 400V 8VSON / IGBT 400 V 1.8 W Surface Mount 8-VSON (3x4.4)
Lowest to $2.5600
ECAD model for RJP4009ANS-01#Q5

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.3634
ECAD model for ICM-42688-P
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention