EN
  • EN
  • DE

IGD06N60T

Part No IGD06N60T
Manufacturer Infineon Technologies
Catalog IGBTs - Single
Description IGBT in TRENCHSTOP and Fieldstop technology
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Infineon Technologies
Win Source Part Number 1185265-IGD06N60T
Manufacturer Homepage www.infineon.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian IGD06N60T CAD Model

Description

The IGD06N60T is a CoolMOS™ Power Transistor from Infineon Technologies. This N-channel MOSFET is designed for high-voltage, high-efficiency power switching applications. It offers a combination of fast switching speed, low on-resistance (RDS(on)), and robust avalanche ruggedness, making it suitable for various power electronic circuits.

Applications

  • Switched-mode power supplies (SMPS): Used in AC-DC power supplies for computers, servers, and other electronic devices.
  • Power factor correction (PFC) circuits: Implemented in PFC circuits to improve the efficiency of power supplies and reduce harmonic distortion.
  • Lighting ballasts: Employed in electronic ballasts for fluorescent and LED lighting systems.
  • DC-DC converters: Utilized in DC-DC converters for voltage regulation and power management in various applications.
  • Motor drives: Integrated into motor drives for controlling the speed and torque of electric motors.

Features

  • CoolMOS™ technology: Utilizes Infineon's CoolMOS™ technology for low on-resistance and fast switching speed.
  • Low on-resistance (RDS(on)): Minimizes conduction losses, improving efficiency.
  • Fast switching speed: Enables efficient operation at high switching frequencies.
  • Robust avalanche ruggedness: Withstands high avalanche energies, enhancing reliability.
  • Integrated gate resistor: Simplifies gate drive circuitry and reduces EMI.

Benefits

  • High efficiency: Low on-resistance and fast switching speed contribute to high efficiency in power conversion applications.
  • Reduced heat dissipation: Low on-resistance minimizes heat generation, reducing the need for heat sinks.
  • Improved reliability: Robust avalanche ruggedness enhances reliability in demanding environments.
  • Simplified design: Integrated gate resistor simplifies gate drive circuitry and reduces EMI.
  • Cost-effective: Provides a cost-effective solution for high-voltage power switching applications.

Additional Details

The IGD06N60T is typically packaged in a TO-220 or TO-252 package. It has a drain-source voltage (VDS) rating of 600V and a continuous drain current (ID) rating that varies based on the specific model (check the datasheet). The gate-source voltage (VGS) is typically +/- 20V. It is crucial to consult the datasheet for specific operating conditions, gate drive requirements, and thermal characteristics for optimal performance and reliability. The device also incorporates features like over-temperature protection (OTP) and over-current protection (OCP) in some applications, which need to be implemented externally using appropriate control circuitry.

You May Also Be Interested in

STMicroelectronics
IGBT TRENCH FS 650V 60A TO-220
Need more? Email Us
IXYS
IGBT PT 650V 150A ISOPLUS247
Need more? Email Us
Infineon Technologies
27.5W 16A 650V FS (Field Stop) TO-220F Single IGBTs RoHS
Lowest to $1.1642
Semikron
232A 1.2kV Screw Terminals Single IGBTs RoHS
Lowest to $69.8508
Infineon Technologies
270W 80A 650V TO-263-3 Single IGBTs RoHS
Lowest to $3.5362
Infineon Technologies
200W 35A 1.2kV Single IGBTs RoHS
Need more? Email Us
Infineon Technologies
TO-247-3 Single IGBTs RoHS
Lowest to $2.3284
Infineon Technologies
TO-247-3 Single IGBTs RoHS
Lowest to $6.4030
Fuji Electric
437W 75A 650V TO-247 Single IGBTs RoHS
Lowest to $3.7836

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.5820 $52.3800
210+ $0.4776 $100.2960
325+ $0.4627 $150.3775
450+ $0.4477 $201.4650
580+ $0.4328 $251.0240
775+ $0.3880 $300.7000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,530 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess