Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - IGBTs - Single IGBTs
Mfr IXYS
Series -
Package Tube
Product Status Active
IGBT Type NPT
Voltage - Collector Emitter Breakdown (Max) 1700 V
Current - Collector (Ic) (Max) 50 A
Current - Collector Pulsed (Icm) 150 A
Vce(on) (Max) @ Vge, Ic 3.3V @ 15V, 24A
Power - Max 250 W
Switching Energy 8mJ (off)
Input Type Standard
Gate Charge 106 nC
Td (on/off) @ 25°C 42ns/200ns
Test Condition 1360V, 50A, 5Ohm, 15V
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting Type Through Hole
Package / Case TO-247-3
Supplier Device Package TO-247AD
Base Product Number IXGH24
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 1378708-IXGH24N170
Ultra Librarian 3D Model Ultra Librarian IXGH24N170 CAD Model

Description

The IXGH24N170 is a single IGBT transistor from IXYS.

  • Package: TO-247-3
  • Maximum Collector Current (Ic): 50 A
  • Maximum Collector-Emitter Breakdown Voltage: 1700 V
  • Maximum Power Dissipation: 250 W
  • Mounting Type: Through Hole
  • Input Type: Standard
  • IGBT Type: NPT
  • Gate Charge: 106 nC
  • Switching Energy: 8mJ (off)
  • Temperature Range: -55°C to 150°C
  • REACH: Unaffected
  • Product Status: Active
  • Package: Tube

You May Also Be Interested in

IXYS
IGBT PT 1200V 22A TO-220-3
Need more? Email Us
ECAD model for IXGP12N120A3
Infineon Technologies
INSULATED GATE BIPOLAR TRANSISTOR WITH ULTRAFAST SOFT RECOVERY DIODE | IGBT 600V 16A 99W TO220AB
Lowest to $1.8862
ECAD model for IRGB4060DPBF
Infineon Technologies
INSULATED GATE BIPOLAR TRANSISTOR(Vces=600V, Vce(on)typ.=1.65V, @Vge=15V, Ic=27A) | IGBT 600V 55A 200W TO247AC
Lowest to $140.9790
ECAD model for IRG4PC50U
STMicroelectronics
IGBT TRENCH FS 650V 60A TO-220
Need more? Email Us
ECAD model for STGP30H65F
Infineon Technologies
INSULATED GATE BIPOLAR TRANSISTOR | IGBT 600V 28A 100W TO247AC
Lowest to $3.1868
ECAD model for IRG4PC30KPBF
Infineon Technologies
INSULATED GATE BIPOLAR TRANSISTOR WITH ULTRAFAST SOFT RECOVERY DIODE(Vces=600V, Vce(on)typ.=1.85V, @Vge=15V, Ic=6.5A) | IGBT 600V 13A 60W TO220AB
Lowest to $10.4794
ECAD model for IRG4BC20UD
Infineon Technologies
INSULATED GATE BIPOLAR TRANSISTOR WITH ULTRAFAST SOFT RECOVERY DIODE | IGBT 1200V 12A 89W TO220AB
Lowest to $5.0593
ECAD model for IRGB5B120KDPBF
IXYS
Low VCE(sat) IGBT, High speed IGBT | IGBT 600V 75A 250W TO247AD
Lowest to $4.0179
ECAD model for IXGH40N60
Infineon Technologies
INSULATED GATE BIPOLAR TRANSISTOR WITH ULTRAFAST SOFT RECOVERY DIODE(Vces=600V, Vce(on)typ.=2.21V, @Vge=15V, Ic=16A) | IGBT 600V 28A 100W TO247AC
Lowest to $3.6557
ECAD model for IRG4PC30KD

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $73.8637 $73.8637
2+ $60.6061 $121.2122
3+ $58.7122 $176.1366
4+ $56.8182 $227.2728
5+ $54.9243 $274.6215
7+ $49.2425 $344.6975
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,320 pieces
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention