Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer IXYS
Packaging Tube
IGBT Type NPT
Voltage - Collector Emitter Breakdown (Maximum) 1700V
Current - Collector (Ic) (Maximum) 44A
Current - Collector Pulsed (Icm) 200A
Vce(on) (Maximum) at Vge, Ic 3.5V at 15V, 32A
Maximum Power 200W
Switching Energy 10.6mJ (off)
Input Type Standard
Gate Charge 146nC
Td (on/off) at 25°C 45ns/270ns
Test Condition 1020V, 32A, 2.7Ohm, 15V
Temperature Range - Operating -55°C ~ 150°C
Mounting Style Through Hole
Manufacturer Package i4-Pac-5 (3 Leads)
Supplier Device Package ISOPLUS i4-PAC
Family Part Number IXG*32N170
Manufacturer Pack Quantity 25
MSL Level 1 (Unlimited)
Win Source Part Number 753849-IXGF32N170
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian IXGF32N170 CAD Model

Description

The IXGF32N170 manufactured by IXYS is an IGBT type NPT.

  • Win Source Part Number: 753849
  • Maximum Power: 200W
  • Current - Collector (Ic) (maximum): 44A
  • Supply and Demand Status: Limited

You May Also Be Interested in

IXYS
IGBT PT 1200V 40A TO-263AA
Need more? Email Us
ECAD model for IXGA20N120
Fairchild/ON Semiconductor
IGBT, 14A, 600V, N-CHANNEL
Lowest to €1.6942
ECAD model for HGT1S7N60C3D
IXYS
IGBT 1700V 24A 250W TO268
Lowest to €29.4984
ECAD model for IXGT24N170AH1
Infineon Technologies
INSULATED GATE BIPOLAR TRANSISTOR | IGBT 600V 96A 330W TO247AC
Lowest to €12.7922
ECAD model for IRGP4063PBF
Microchip Technology
IGBT 1200V 113A 625W TMAX
Need more? Email Us
ECAD model for APT45GP120B2DQ2G
Infineon Technologies
IGBT TRENCH 600V 100A TO247AD
Need more? Email Us
ECAD model for AUIRGP4063D-E
Microchip Technology
IGBT 1200V 64A 357W TO264
Need more? Email Us
ECAD model for APT33GF120LRDQ2G
Harris Corporation
27A, 600V, UFS N-CHANNEL IGBT
Need more? Email Us
ECAD model for HGT1S12N60B3S
Microsemi Corporation
IGBT 600V 56A 250W TO220
Lowest to €7.1916
ECAD model for APT15GP60KG

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to €28.4769
ECAD model for PI3740-00-LGIZ
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to €19.7149
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to €9.5289
ECAD model for FT2232HL-REEL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to €0.8696
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to €9.2002
ECAD model for FT232RQ-REEL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to €1.4677
ECAD model for PE4312C-Z
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to €3.2859
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to €4.6002
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to €0.3863
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €6.7907
ECAD model for ULN2803ADW
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to €0.0329
ECAD model for BAS516
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to €2.5505
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to €4.3811
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to €5.4764
ECAD model for FT231XQ-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to €23.6742
ECAD model for ICM-42688-P

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ €85.9576 €85.9576
2+ €83.1848 €166.3696
3+ €80.4120 €241.2359
4+ €72.0935 €288.3741
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 50 pieces
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention