Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer IXYS
Packaging Tube
Status Obsolete
Transistor Polarity N-Channel
Technology MOSFET
Vds - Drain-Source Breakdown Voltage 500V
Id - Continuous Drain Current 32A
Drive Voltage (Max Rds On, Min Rds On) 10V
Rds On (Maximum) at Id, Vgs 150mOhm at 15A, 10V
Gate Source Voltage(th) (Maximum) at Id 4V at 4mA
Gate Charge (Qg) (Maximum) at Vgs 300nC at 10V
Gate Source Voltage (Maximum) ±20V
Input Capacitance (Ciss) (Maximum) at Vds 5700pF at 25V
Power Dissipation (Maximum) 360W
Temperature Range - Operating -55°C ~ 150°C
Mounting Style SMD
Supplier Device Package TO-268
Manufacturer Package TO-268-3, D3Pak (2 Leads + Tab), TO-268AA
Manufacturer Pack Quantity 30
MSL Level 1 (Unlimited)
Win Source Part Number 1191139-IXFT32N50
Manufacturer Homepage www.ixys.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian IXFT32N50 CAD Model

Description

The IXYS 1191139-IXFT32N50 is an N-Channel MOSFET transistor with a drain-source breakdown voltage of 500V and a continuous drain current of 32A.

  • Drain-Source Breakdown Voltage: 500V
  • Continuous Drain Current: 32A
  • Maximum On-State Resistance: 150mOhm @ 15A, 10V
  • Gate-Source Voltage Threshold: 4V @ 4mA
  • Gate Charge: 300nC @ 10V
  • Package: TO-268-3, D3Pak (2 Leads + Tab), TO-268AA
  • Power Dissipation: Up to 360W
  • Status: Obsolete
  • Supply and Demand Status: Limited

You May Also Be Interested in

ON Semiconductor
800V N-Channel MOSFET | MOSFET N-CH 800V 10A TO-3P
Lowest to $2.5600
ECAD model for FQA10N80C
Vishay
Power MOSFET(Vdss=-400V, Rds(on)=7.0ohm, Id=-1.8A) | MOSFET P-CH 400V 1.8A I-PAK
Lowest to $0.6004
ECAD model for IRFU9310
Rohm Semiconductor
Need more? Email Us
ECAD model for RTQ035P02L02TR
Vishay
Power MOSFET | MOSFET P-CH 60V 8.8A DPAK
Lowest to $0.6910
ECAD model for IRFR9024TRRPBF
Rohm Semiconductor
Lowest to $0.0699
ECAD model for RUM002N05G
Infineon Technologies
HEXFET Power MOSFET | MOSFET N-CH 20V 50A TO-220AB
Lowest to $0.9347
ECAD model for IRL3715Z
Infineon Technologies
HEXFET® Power MOSFET ( VDSS = 100V , RDS(on) = 23mΩ , ID = 57A ) | MOSFET N-CH 100V 57A D2PAK
Lowest to $0.6823
ECAD model for IRF3710SPBF
Vishay
Power MOSFET(Vdss=500V, Rds(on)max=1.40ohm, Id=5.0A) | MOSFET N-CH 500V 5A D2PAK
Lowest to $0.3389
ECAD model for IRF830AS
Infineon Technologies
Benchmark MOSFETs Product Selection Guide | MOSFET N-CH 25V 12A DIRECTFET-S1
Lowest to $0.5485
ECAD model for IRF6709S2TRPBF

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $3.6184
ECAD model for TPS82130SILR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7863
ECAD model for EC2-5NU
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention