EN
  • EN
  • DE

IXBH42N170A

Part No IXBH42N170A
Manufacturer IXYS
Catalog IGBTs - Single
Description BIMOSFET Monolithic Bipolar MOS Transistor | IGBT 1700V 42A 357W TO247
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer IXYS
Packaging Tube
Voltage - Collector Emitter Breakdown (Maximum) 1700V
Current - Collector (Ic) (Maximum) 42A
Current - Collector Pulsed (Icm) 265A
Vce(on) (Maximum) at Vge, Ic 6V at 15V, 21A
Maximum Power 357W
Switching Energy 3.43mJ (on), 430μJ (off)
Input Type Standard
Gate Charge 188nC
Td (on/off) at 25°C 19ns/200ns
Test Condition 850V, 21A, 1Ohm, 15V
Reverse Recovery Time (trr) 330ns
Temperature Range - Operating -55°C ~ 150°C
Mounting Style Through Hole
Manufacturer Package TO-247-3
Supplier Device Package TO-247AD (IXBH)
Family Part Number IXB*42N170
Manufacturer Pack Quantity 30
MSL Level 1 (Unlimited)
Win Source Part Number 1190922-IXBH42N170A
Manufacturer Homepage www.ixys.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian IXBH42N170A CAD Model

Description

The IXYS IXBH42N170A is a discrete semiconductor product designed for through-hole mounting.

  • Component Type: IGBT
  • Collector Current: 42A
  • Voltage Collector Emitter Breakdown: 1700V
  • Gate Charge: 188nC
  • Switching Energy (On): 3.43mJ
  • Switching Energy (Off): 430μJ
  • Reverse Recovery Time: 330ns
  • Package: TO-247AD (IXBH)
  • Supply and Demand Status: Limited

You May Also Be Interested in

Fuji Electric
437W 75A 650V TO-247 Single IGBTs RoHS
Lowest to $3.7836
Infineon Technologies
TO-247-3 Single IGBTs RoHS
Lowest to $6.4030
Infineon Technologies
394W 40A 1.35kV TO-247-3 Single IGBTs RoHS
Lowest to $3.4926
IXYS
IXGA20N120A3-TRL IXYS IGBTs IXGA20N120A3 TRL datasheet, inventory, & pricing.
Need more? Email Us
Infineon Technologies
714W 450A 750V FS (Field Stop) IGBT Modules RoHS
Lowest to $145.5224
STMicroelectronics
IGBT TRENCH FS 650V 60A TO-220
Need more? Email Us
Infineon Technologies
100W 20A 1.2kV Single IGBTs RoHS
Lowest to $83.5821
Silan
TO-3P-3 Single IGBTs RoHS
Lowest to $1.0187
Infineon Technologies
IGBT Modules RoHS
Lowest to $892.5374

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $83.3336 $83.3336
2+ $80.7294 $161.4588
3+ $78.1252 $234.3756
4+ $75.5211 $302.0844
5+ $67.7086 $338.5430
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess