EN
  • EN
  • DE

IRFZ44VSTRLPBF

Part No IRFZ44VSTRLPBF
Manufacturer International Rectifier
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer INTERNATIONAL RECTIFIER
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 826133-IRFZ44VSTRLPBF
Ultra Librarian 3D Model Ultra Librarian IRFZ44VSTRLPBF CAD Model

Description

The IRFZ44VSTRLPBF is an N-channel power MOSFET from International Rectifier (now Infineon Technologies), designed for a wide range of power switching applications. This MOSFET is known for its robust performance, low on-resistance, and fast switching speed, making it suitable for both high-frequency and high-current applications. The "LPBF" suffix indicates that it is lead-free and RoHS compliant.

Applications:

  • DC-DC Converters: Efficient power conversion in DC-DC converters and voltage regulators.
  • Motor Control: Controlling the speed and torque of DC motors in various industrial and automotive applications.
  • Power Inverters: Converting DC power to AC power in solar inverters, UPS systems, and other power conversion devices.
  • Switching Power Supplies: Used as a switching element in power supplies for computers, servers, and other electronic equipment.
  • Solid State Relays: Replacing traditional electromechanical relays with solid-state switching.

Features:

  • Low On-Resistance (RDS(on)): Minimizes power losses and improves efficiency.
  • Fast Switching Speed: Enables high-frequency operation and reduces switching losses.
  • Avalanche Rated: Withstands high energy pulses in avalanche mode.
  • Lead-Free and RoHS Compliant: Environmentally friendly and compliant with regulatory standards.
  • Standard Gate Drive: Easy to drive with standard gate drive circuitry.
  • Surface Mount Package: Enables automated assembly and reduces board space.

Benefits:

  • High Efficiency: Low on-resistance and fast switching speed minimize power losses.
  • Reduced Heat Dissipation: Lower RDS(on) results in less heat generation, improving reliability.
  • Improved System Performance: Fast switching enables higher operating frequencies and faster response times.
  • Environmentally Friendly: Lead-free and RoHS compliant, meeting environmental regulations.
  • Easy to Use: Standard gate drive requirements simplify design and implementation.

Additional Details:

The IRFZ44VSTRLPBF has a drain-source voltage (VDS) rating of 60V and a continuous drain current (ID) rating of 47A (at Tc = 25°C). Its RDS(on) is typically around 17.5 mΩ at VGS = 10V. The gate-source voltage (VGS) is rated at ±20V. This MOSFET is commonly used in applications where efficiency and power density are critical. The device is packaged in a D2PAK (TO-263) surface mount package, allowing for efficient heat dissipation. It is designed to be driven by standard logic-level signals, simplifying the interface with control circuitry. The avalanche energy rating ensures robustness and reliability in demanding applications, protecting the MOSFET from voltage spikes and transients. The low gate charge contributes to faster switching speeds and reduced switching losses.

You May Also Be Interested in

American Hakko Products, Inc.
HANDLE,W/GRIP,ESD,851
Lowest to $29.7713
NOVATEK
FLANGED INTAKE DOOR, NOVAIR 2000
Need more? Email Us
Keystone Electronics
PC TEST POINT LOOP
Need more? Email Us
American Hakko Products, Inc.
STRAIN RELIEF,CORD,ESD,907/908/9
Lowest to $42.1471
Glenair, Inc.
CONNECTOR BACKSHELL
Need more? Email Us
Box Partners
5"WX10"L NYLON REINFORCED MAILER
Lowest to $0.1282
American Hakko Products, Inc.
SOLDER SPONGE 2.6X2.6" CNTR HOLE
Need more? Email Us
SCS
FLOOR MAT ESD DISSP 3-LAYER GRY
Lowest to $3.3622
TE Connectivity
HEATSHRINK FAB 2:1 0.90" 470MM
Lowest to $19.2065

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.6320 $65.2800
90+ $1.3398 $120.5820
135+ $1.2982 $175.2570
185+ $1.2555 $232.2675
240+ $1.2139 $291.3360
320+ $1.0880 $348.1600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess