EN
  • EN
  • DE

AT24C256W-10SI

Part No AT24C256W-10SI
Manufacturer Microchip Technology
Catalog Memory
Description IC EEPROM 256KBIT I2C 1MHZ 8SOIC / EEPROM Memory IC 256Kbit I²C 1 MHz 550 ns 8-SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Memory - Memory
Mfr Microchip Technology
Package Tube
Product Status Obsolete
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 256Kbit
Memory Organization 32K x 8
Memory Interface I2C
Clock Frequency 1 MHz
Write Cycle Time - Word, Page 10ms
Access Time 550 ns
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 8-SOIC (0.209", 5.30mm Width)
Supplier Device Package 8-SOIC
Base Product Number AT24C256
Standard Package 94
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Win Source Part Number 1349526-AT24C256W-10SI
Ultra Librarian 3D Model Ultra Librarian AT24C256W-10SI CAD Model

Description

Microchip Technology AT24C256W-10SI EEPROM

The AT24C256W-10SI is a high-performance 256Kb I2C-compatible EEPROM (Electrically Erasable Programmable Read-Only Memory) module from Microchip Technology, designed for optimal storage solutions in a wide range of electronic applications. This device offers a significant amount of non-volatile memory, allowing systems to retain critical data even when the power is turned off.

Key Features:

  • Memory Size: 256Kb (32,768 x 8-bit) provides ample space for data logging, configuration parameters, and other application-specific data storage needs.
  • Operating Voltage Range: 2.5V to 5.5V, making it suitable for diverse applications, from low-power handheld devices to industrial control systems.
  • Write Cycle Time: 5 ms maximum, which ensures quick data storage and low latency for write operations.
  • Two-wire Serial Interface: I2C (Inter-Integrated Circuit) bus interface supports a 400kHz data transfer rate, enabling efficient communication with microcontrollers and processors.
  • Endurance: 1 million write cycles, ensuring reliability and longevity, which is critical for applications that require frequent data updates.
  • Data Retention: Rated for more than 100 years, the AT24C256W-10SI provides a stable and durable storage solution.
  • Package: Available in a SOIC (Small Outline Integrated Circuit) package, which is ideal for space-constrained applications.
  • Operating Temperature Range: -40°C to +85°C, allowing the device to function reliably in extreme environmental conditions.

Applications:

The AT24C256W-10SI is versatile and can be used across various sectors, including:

  • Industrial and automotive systems
  • Smart cards and identification systems
  • Consumer electronics
  • Portable devices
  • Medical devices
  • Networking equipment

With its robust feature set, the AT24C256W-10SI from Microchip Technology is the ideal choice for designers and engineers looking for a reliable and flexible non-volatile memory solution to enhance their products.

You May Also Be Interested in

ISSI, Integrated Silicon Solution Inc
2Mb, Low Power/Power Saver,Async
Lowest to $4.3657
Micron Technology Inc.
LPDDR4 48G 1.5GX32 FBGA QDP / SDRAM - Mobile LPDDR4X Memory IC 48Gbit Parallel 2.133 GHz 3.5 ns 200-TFBGA (10x14.5)
Lowest to $71.6418
Fremont Micro Devices USA
IC EEPROM 4KBIT I2C 1MHZ SOT23-5
Lowest to $0.0683
Adesto Technologies
IC CBRAM 64KBIT SPI 10MHZ 8SOIC / CBRAM Memory IC 64Kbit SPI 10 MHz 8-SOIC
Lowest to $1.0236
Winbond Electronics
IC FLASH 8MBIT SPI/QUAD 8SOIC
Lowest to $0.9504
Microchip Technology
IC EEPROM 64KBIT I2C 1MHZ 8DFN / EEPROM Memory IC 64Kbit I²C 1 MHz 400 ns 8-DFN (2x3)
Need more? Email Us
Adesto Technologies
IC FLASH 32MBIT SPI/QUAD 8SOIC / FLASH - NOR Memory IC 32Mbit SPI - Quad I/O 108 MHz 8-SOIC
Lowest to $1.5884
Micron Technology Inc.
LPDDR4 32G 1GX32 FBGA DDP / SDRAM - Mobile LPDDR4X Memory IC 32Gbit Parallel 2.133 GHz 3.5 ns 200-TFBGA (10x14.5)
Lowest to $349.2538
Adesto Technologies
IC FLASH 4MBIT SPI 85MHZ 8WLCSP / FLASH Memory IC 4Mbit SPI 85 MHz 8-WLCSP (1.63x1.58)
Lowest to $13.9285

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess