Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - IGBTs - Single IGBTs
Mfr IXYS
Series BIMOSFET™
Package Tube
Voltage - Collector Emitter Breakdown (Max) 3600 V
Current - Collector (Ic) (Max) 45 A
Current - Collector Pulsed (Icm) 220 A
Vce(on) (Max) @ Vge, Ic 3.4V @ 15V, 20A
Power - Max 230 W
Switching Energy 15.5mJ (on) , 4.3mJ (off)
Input Type Standard
Gate Charge 43 nC
Td (on/off) @ 25°C 18ns/238ns
Test Condition 1500V, 20A, 10Ohm, 15V
Reverse Recovery Time (trr) 1.7 µs
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting Type Through Hole
Package / Case i4-Pac™-5 (3 Leads)
Supplier Device Package ISOPLUS i4-PAC™
Base Product Number IXBF20
Standard Package 25
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
California Prop 65 Warning Information
Win Source Part Number 1349824-IXBF20N360
Ultra Librarian 3D Model Ultra Librarian IXBF20N360 CAD Model

Description

The IXBF20N360 is a single IGBT transistor from the BIMOSFET™ series by IXYS.

  • Package: Tube
  • Standard Package: 25
  • Maximum Power: 230 W
  • Reverse Recovery Time (trr): 1.7 μs
  • IGBT Type: Not Specified
  • Voltage Collector Emitter Breakdown (Max): 3600 V
  • Current Collector Pulsed (Icm): 220 A
  • Gate Charge: 43 nC
  • Test Conditions: 1500V, 20A, 10Ohm, 15V
  • Mounting Type: Through-Hole
  • Package: i4-Pac™-5 (3 Leads)
  • Supplier Device Package: ISOPLUS i4-PAC™
  • Operating Temperature Range: -55°C ~ 150°C (TJ)
  • Maximum Collector Current (Ic): 45 A
  • Maximum Collector-Emitter Voltage (Vce(on)): 3.4V @ 15V, 20A

You May Also Be Interested in

Advanced Power Technology
IGBT
Need more? Email Us
ECAD model for APT30GN60BDQ2
Renesas Electronics America
Need more? Email Us
ECAD model for RJP3045
STMicroelectronics
IGBT 600V 15A TO-251
Need more? Email Us
ECAD model for STGD6NC60H-1
International Rectifier
INSULATED GATE BIPOLAR TRANSISTOR(Vces=600V, @Vge=15V, Ic=27A)
Need more? Email Us
ECAD model for IRGPC40F
Fairchild/ON Semiconductor
IGBT
Need more? Email Us
ECAD model for FGA25N120AND
Infineon Technologies
Low Loss DuoPack : IGBT in Trench and Fieldstop technology with soft, fast recovery anti-parallel EmCon HE diode
Lowest to $0.6467
ECAD model for IKA06N60T
Advanced Power Technology
The Thunderbolt IGBT™ is a new generation of high voltage power IGBTs.
Need more? Email Us
ECAD model for APT40GT60BR
Infineon Technologies
High speed IGBT in Trench and Fieldstop technology
Lowest to $4.4228
ECAD model for IKB20N60H3
Fairchild/ON Semiconductor
45A, 600V, UFS Series N-Channel IGBT
Lowest to $9.7899
ECAD model for HGT1S20N60C3S

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.6400
ECAD model for FT4232HL-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.0306
ECAD model for BME280
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $188.5203 $188.5203
2+ $169.0182 $338.0364
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 16 pieces
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention