EN
  • EN
  • DE

205210-7

Part No 205210-7
Manufacturer TE Connectivity
Catalog D - Sub, D - Shaped Connectors - Housings
Description HDP-20 Crimp Snap-In Contact Connectors | CONN D-SUB HOUSING PLUG 37POS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Connectors, Interconnects
Manufacturer TE Connectivity AMP Connectors
Packaging Bulk
Connector Style D-Sub
Connector Type Plug for Male Contacts
Number of Positions 37
Number of Rows 2
Shell Size, Connector Layout 4 (DC, C)
Contact Type Signal
Mounting Style Free Hanging (In-Line)
Flange Feature Housing/Shell (Unthreaded)
Shell Material, Finish Steel, Tin Plated
Dielectric Material Polyamide (PA), Nylon, Glass Filled
Color Black
Note Contacts Not Included
Manufacturer Pack Quantity 300
MSL Level 1 (Unlimited)
Win Source Part Number 1122885-205210-7
Manufacturer Homepage www.macom.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 205210-7 CAD Model

Description

The TE Connectivity AMP Connectors 1122885-205210-7 is a D-sub connector that is ideal for use in various applications.

  • Type: plug for male contacts
  • Positions: 37
  • Mounting Style: free-hanging (in-line)
  • Color: black
  • Connector Style: D-sub
  • Shell Material and Finish: steel, tin-plated
  • Dielectric Material: polyamide (PA), nylon, glass-filled
  • Manufacturer Pack Quantity: 300

You May Also Be Interested in

HARTING
CONN D-SUB HOUSING RCPT 37POS
Need more? Email Us
TE Connectivity
CONN D-SUB HD HOUSING PLUG 15POS
Need more? Email Us
Amphenol CONEC
CONN D-SUB HOUSING RCPT 13POS
Need more? Email Us
TE Connectivity
CONN D-SUB HOUSING RCPT 50POS
Need more? Email Us
Amphenol
CONN D-SUB HOUSING RCPT 5POS
Need more? Email Us
TE Connectivity
CONN D-SUB HOUSING RCPT 9POS
Need more? Email Us
NorComp Inc.
CONN D-SUB HD HOUSING PLUG 15POS
Need more? Email Us
Amphenol CONEC
CONN D-SUB HOUSING RCPT 3POS
Need more? Email Us
Amphenol CONEC
CONN D-SUB HOUSING RCPT 2POS
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess