EN
  • EN
  • DE

CYG2218

Part No CYG2218
Manufacturer IXYS
Catalog Interface - Telecom
Description IC TELECOM INTERFACE 18DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 2000173-CYG2218
Win Source Part Number Cross
Manufacturer IXYS Integrated Circuits Division
Category Integrated Circuits (ICs) Interface Telecom
Series Cybergate™
Packaging Tube
Operating Temperature 0°C ~ 70°C
Mounting Type Through Hole
Package / Case 18-DIP Module (0.850", 21.59mm), 9 Leads
Supplier Device Package 18-DIP
Product Status Obsolete
Ultra Librarian 3D Model Ultra Librarian CYG2218 CAD Model

Description

The CYG2218, manufactured by IXYS, is a solid-state relay (SSR) designed for telecom applications. It provides a robust and reliable switching solution for various telecommunications systems, ensuring optimal performance and longevity.

Applications

  • Telecom Switching: Used in central office switches and PBX systems for line card switching.
  • Loop Start Signaling: Facilitates loop start signaling in telephone networks.
  • Off-Hook Detection: Used in circuitry to detect when a telephone is taken off-hook.
  • Ring Injection: Provides a means of injecting ring signals onto phone lines.
  • Data Acquisition Systems: Can be integrated into data acquisition systems that require isolated switching.
  • Instrumentation: Used in various telecommunication testing and measurement equipment.

Features

  • Solid-State Design: Offers enhanced reliability and longevity compared to electromechanical relays.
  • Optical Isolation: Provides electrical isolation between the control and load circuits, enhancing safety and preventing ground loops.
  • Low On-Resistance: Minimizes voltage drop and power dissipation, contributing to efficient operation.
  • High Surge Capability: Designed to withstand transient surges commonly found in telecom environments.
  • Fast Switching Speed: Enables rapid switching operations, crucial for time-sensitive telecom applications.
  • Compact Packaging: Allows for easy integration into densely populated circuit boards.

Benefits

  • Increased Reliability: Solid-state design eliminates mechanical wear, extending the lifespan of the relay.
  • Enhanced Safety: Optical isolation provides a high degree of electrical isolation, protecting sensitive equipment and personnel.
  • Improved Efficiency: Low on-resistance reduces power losses, contributing to energy savings.
  • Robust Performance: High surge capability ensures reliable operation in harsh telecom environments.
  • Faster Response Times: Enables quicker switching speeds, improving system performance.
  • Reduced Maintenance: Solid-state design minimizes the need for maintenance and replacements.

Additional Details

The CYG2218 is typically available in a through-hole package. It is designed to meet the stringent requirements of telecom applications, including high voltage isolation and surge protection. The device is also RoHS compliant, ensuring environmental friendliness. Specific electrical characteristics include voltage and current ratings tailored for telecom switching requirements. Consult the datasheet for precise specifications and application guidelines.

You May Also Be Interested in

Infineon Technologies
ACOUSTIC ECHO CANCELLER ACE
Need more? Email Us
Texas Instruments
TELECOM CIRCUIT, 1-FUNC
Need more? Email Us
Infineon Technologies
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE 56QFN
Lowest to $4.8972
Infineon Technologies
Lowest to $85.6225
Broadcom Limited
Lowest to $10.8258
Intersil
Lowest to $4.8140
ST-Ericsson Inc
Lowest to $42.5952
Microchip Technology
IC TELECOM INTERFACE 64QFN
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess