Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Telecom
Mfr IXYS
Series Cybergate™
Package Tube
Product Status Obsolete
Function Data Access Arrangement (DAA)
Number of Circuits 1
Voltage - Supply 5V
Current - Supply 8mA
Temperature Range - Operating 0°C ~ 70°C
Mounting Type Through Hole
Package / Case 18-DIP Module (0.850", 21.59mm), 11 Leads
Supplier Device Package 18-DIP
Standard Package 18 pcs
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
California Prop 65 Warning Information
Win Source Part Number 583239-CYG2000
Ultra Librarian 3D Model Ultra Librarian CYG2000 CAD Model

Description

The CYG2000 is an interface telecom IC from the Cybergate series by IXYS.

  • Type: Data access arrangement (DAA) module
  • Mounting: Through-hole
  • Supply Voltage: 5V
  • Supply Current: 8mA
  • Package: 18-DIP module
  • Leads: 11
  • Operating Temperature Range: 0°C to 70°C
  • Suitable for: Telecom applications
  • Commonly Used In: Modems, fax machines, and other communication devices

You May Also Be Interested in

Infineon Technologies
Need more? Email Us
ECAD model for PEB4265TV1.1
Zarlink
Integrated DTMF Transceiver with Intel Micro Interface
Lowest to $14.8484
ECAD model for MT8888CSR
Others
Need more? Email Us
ECAD model for LXT300ZPE
Others
Lowest to $81.9108
ECAD model for ACE9030M
Others
Lowest to $3.6531
ECAD model for T7290AEL
Broadcom Limited
Ethernet CTLR Single Chip 10Mbps/100Mbps/1000Mbps
Lowest to $31.9196
ECAD model for BCM5789KFB
Others
Need more? Email Us
ECAD model for 1242AV4
ST-Ericsson Inc
Need more? Email Us
ECAD model for PBL3820
Atmel
Need more? Email Us
ECAD model for U4090B-PFNG3

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.9909
ECAD model for FT4232HL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5061
ECAD model for FT230XQ-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $8.8637
ECAD model for BME280
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention