EN
  • EN
  • DE

PCA9538BS

Part No PCA9538BS
Manufacturer NXP / Nexperia
Catalog Interface - I/O Expanders
Description 8-bit I2C and SMBus low power I/O port with interrupt and reset
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1235970-PCA9538BS
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PCA9538BS CAD Model

Description

The NXP PCA9538BS is a highly versatile, low-voltage 8-bit I²C-bus GPIO (General Purpose Input/Output) expander designed for the control of multiple peripherals with a single integrated circuit. This robust component is an ideal solution for expanding I/O capabilities in microcontroller-based systems where additional I/O pins are required.

Key Features

  • I²C Interface: The PCA9538BS operates as an I²C-bus slave device, enabling seamless communication with I²C compatible master devices. It supports both 400 kHz fast I²C-bus mode and 100 kHz standard mode.
  • 8 Programmable I/O Pins: It offers 8 programmable I/O pins that can be configured as either inputs or outputs, providing flexibility for a wide range of applications.
  • Low Standby Current: The device is optimized for low power consumption with a low standby current, making it suitable for battery-powered applications.
  • Interrupt Output: An interrupt output is available to indicate a change in input status, allowing for efficient use of microcontroller resources by eliminating the need for constant polling.
  • Wide Operating Voltage Range: The PCA9538BS operates over a wide voltage range from 2.3V to 5.5V, accommodating various system power supplies.

Applications

The PCA9538BS is highly suited for a broad spectrum of applications, including but not limited to:

  • Servers
  • Personal computers
  • Embedded systems
  • Industrial control
  • Home automation

Technical Specifications

Some of the technical specifications of the PCA9538BS include:

  • Package: HVQFN20
  • Temperature Range: -40°C to +85°C
  • Compliance with the I²C-bus Fast-mode Plus specification

In conclusion, the NXP PCA9538BS GPIO expander is a powerful and efficient solution for systems requiring additional I/Os without the need for increasing the number of microcontrollers or processors. Its ease of integration, low power consumption, and flexibility make it an ideal choice for designers looking to optimize their system architecture.

You May Also Be Interested in

Maxim Integrated
IC I/O EXPANDER I2C 16B 24TSSOP
Lowest to $3.4610
NXP / Nexperia
IC I/O EXPANDER I2C 8B 16TSSOP / I/O Expander 8 I²C 1 MHz 16-TSSOP
Lowest to $1.3688
NXP / Nexperia
IC I/O EXPANDER I2C 16B 24TSSOP
Lowest to $0.8905
Exar Corporation
IC I/O PORT EXPANDER 8 BIT I2C G
Lowest to $5.2229
NXP / Nexperia
IC I2C BUS/SMBUS 16BIT 24HVQFN / I/O Expander 16 I²C 400 kHz 24-HVQFN (4x4)
Need more? Email Us
ON Semiconductor
IC XPNDR 100KHZ I2C 24WQFN / I/O Expander 8 I²C 100 kHz 24-WQFN (4x4)
Lowest to $4.3014
NXP / Nexperia
IC I/O EXPANDER I2C 16HVQFN / I/O Expander 8 I²C, SMBus 400 kHz 16-HVQFN (3x3)
Need more? Email Us
Maxim Integrated
IC XPNDR 100KHZ I2C 16SOIC
Need more? Email Us
Renesas Electronics America
IC XPNDR PARALLEL 44MQFP
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.3540 $51.7880
52+ $1.9315 $100.4380
81+ $1.8712 $151.5672
111+ $1.8108 $200.9988
143+ $1.7504 $250.3072
192+ $1.5694 $301.3248
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 37,206 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess