Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel
Status Obsolete
Transistor Polarity N-Channel
Technology MOSFET
Vds - Drain-Source Breakdown Voltage 500V
Id - Continuous Drain Current 5A
Drive Voltage (Max Rds On, Min Rds On) 10V
Rds On (Maximum) at Id, Vgs 780mOhm at 2.5A, 10V
Gate Source Voltage(th) (Maximum) at Id 4V at 250μA
Gate Charge (Qg) (Maximum) at Vgs 12nC at 10V
Gate Source Voltage (Maximum) ±25V
Input Capacitance (Ciss) (Maximum) at Vds 400pF at 50V
Power Dissipation (Maximum) 45W
Temperature Range - Operating -55°C ~ 150°C
Mounting Style SMD
Supplier Device Package DPAK
Manufacturer Package TO-252-3, DPak (2 Leads + Tab), SC-63
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1260899-STD7NM50N
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STD7NM50N CAD Model

Description

Product Overview: STD7NM50N - STMicroelectronics

The STD7NM50N is a state-of-the-art N-channel 500 V, 7 A MDmesh™ DM2 Power MOSFET from STMicroelectronics, renowned for its exceptional efficiency and performance in a wide range of applications. This advanced MOSFET is designed using ST's second generation of MDmesh technology, which combines the benefits of reduced on-resistance and high dv/dt capability with an enhanced body diode ruggedness, making it an ideal choice for high-efficiency power conversion and switching applications.

Key Features

  • Low On-Resistance: The device boasts an extremely low on-resistance (R<sub>DS(on)), which significantly reduces conduction losses and enhances overall efficiency.
  • High Voltage Rating: With a drain-source voltage (V<sub>DS) of 500 V, the STD7NM50N can comfortably handle high voltage applications, providing a wide safety margin for electrical designs.
  • High Current Capacity: The MOSFET is capable of conducting up to 7 A, making it suitable for high current operations.
  • Fast Switching Speed: The fast switching characteristics of the STD7NM50N ensure minimal switching losses and are beneficial for high-frequency circuits.
  • Improved dv/dt Capability: The robust design allows for high dv/dt handling, ensuring stable operation under fast voltage transients.
  • Enhanced Body Diode Ruggedness: The MDmesh DM2 technology provides a strong and reliable body diode, which is crucial for handling reverse recovery in applications such as motor control.
  • 100% Avalanche Tested: Each device is rigorously tested for avalanche ruggedness, guaranteeing reliability under extreme conditions.

Applications

The versatility of the STD7NM50N makes it suitable for a broad range of applications, including:

  • Switch Mode Power Supplies (SMPS)
  • LED Lighting
  • High-Efficiency DC/DC Converters
  • Motor Control
  • Power Management Functions
  • Power Factor Correction (PFC) Circuits

With its superior electrical characteristics and thermal performance, the STD7NM50N from STMicroelectronics is a top choice for designers looking to improve efficiency and reliability in their power electronic systems.

You May Also Be Interested in

ON Semiconductor
N-Channel SuperFET II MOSFET | MOSFET N-CH 600V 22A TO247
Lowest to $4.3331
ECAD model for FCH170N60
Diodes Incorporated
Need more? Email Us
ECAD model for ZVN0120ASTOA
Torex Semiconductor Ltd
Need more? Email Us
ECAD model for XP151A11BOMEN
Torex Semiconductor Ltd
MOSFET P-CH 30V 700MA SOT23
Need more? Email Us
ECAD model for XP152A11E5MRN
Vishay
SMPS MOSFET | MOSFET N-CH 600V 22A TO-247AC
Lowest to $7.3409
ECAD model for IRFP22N60K
Torex Semiconductor Ltd
Need more? Email Us
ECAD model for XP162A12A6PRN
ON Semiconductor
600V N-Channel MOSFET | MOSFET N-CH 600V 3.6A TO-220F
Lowest to $0.7529
ECAD model for FQPF6N60
IXYS
PolarHT HiPerFET Power MOSFET | MOSFET N-CH 200V 140A TO-264
Lowest to $19.1996
ECAD model for IXFK140N20P
UMW
MOSFET N-CH 30V 1.2A SOT23
Lowest to $0.0903
ECAD model for IRLML2803TR

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5061
ECAD model for FT230XQ-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.9909
ECAD model for FT4232HL-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.0667
ECAD model for ICM-42688-P
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.6530 $66.1200
100+ $1.3564 $135.6400
150+ $1.3140 $197.1000
205+ $1.2716 $260.6780
265+ $1.2292 $325.7380
355+ $1.1021 $391.2455
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 7,400 pieces
MOQ: 40 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention