Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer IXYS Integrated Circuits Division
Packaging Tube
Part Status Obsolete(EOL)
Function Line Card Access Switch
Number of Circuits 1
Operating Supply Voltage 4.5 V ~ 5.5 V
Operating Supply Current 1.3mA
Power (Watts) 10mW
Operating Temperature Range -40°C ~ 110°C
Mounting SMD
Package 16-SOIC (0.295", 7.50mm Width)
Manufacturer Package 16-SOIC
Includes Bounce-Free Switching, Intelligent Battery Monitor, Switch Timing, Tertiary Protector
Win Source Part Number 771740-CPC7584BA
Popularity Medium
Supply and Demand Status Limited
Family Name CPC7584
Introduction Date May 06, 2002
Ultra Librarian 3D Model Ultra Librarian CPC7584BA CAD Model

Description

The CPC7584BA is an obsolete (EOL) line card access switch manufactured by IXYS Integrated Circuits Division. It comes in a 16-SOIC (0.295", 7.50mm Width) package and has a power of 10mW.

  • Operating Supply Voltage: 4.5V to 5.5V
  • Operating Supply Current: 1.3mA
  • Features: Bounce-free switching, intelligent battery monitor, switch timing, and tertiary protector
  • Supply and Demand Status: Limited

You May Also Be Interested in

Maxim Integrated
IC TELECOM INTERFACE 256BGA
Need more? Email Us
ECAD model for DS21Q554BN+
Microchip Technology
160G ENTERPRISE ETHERNET SWITCH / Telecom IC Ethernet Switch 888-FCBGA (25x25)
Need more? Email Us
ECAD model for VSC7556-V/5CC
Microsemi Corporation
IC CODEC A-LAW PCM 18DIP / PCM Audio Codec 1ADC / 1DAC Ch 18-Pin PDIP Tube
Need more? Email Us
ECAD model for MT8961AE1
Microchip Technology
IC TELECOM INTERFACE 64QFN
Need more? Email Us
ECAD model for ZL88701LDF1
Broadcom Limited
QUAD CORE A7, DUAL 2X2 11AX WIFI / Telecom IC
Lowest to $39.6376
ECAD model for BCM6755A1KFEBG
Freescale Semiconductor - NXP
M83159 - TELECOM INTERFACE ICS C
Need more? Email Us
ECAD model for M83159G13
Microchip Technology
IC TELECOM INTERFACE 16QFN
Lowest to $6.0557
ECAD model for LE87285NQCT
Microchip Technology
IC TELECOM INTERFACE
Need more? Email Us
ECAD model for VSC7468YIH-02
Intersil
SLIC, 2-4 CONVERSION, BIPOLAR, P
Need more? Email Us
ECAD model for ISL5585ECMZ

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2520
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.9161
ECAD model for ICM-42688-P
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.4291
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention