Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Transceiver
Protocol RS232
Number of Drivers/Receivers 4/4
Duplex Full
Receiver Hysteresis 500mV
Data Rate 120Kbps
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 24-SOIC
Win Source Part Number 021320-MAX208IDWR
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX208IDWR CAD Model

Description

The MAX208IDWR is a high-performance product from Texas Instruments, a renowned global semiconductor design and manufacturing company.

  • Category: Interface Transceivers
  • Function: RS-232 line driver/receiver
  • Supply Voltage: 5V
  • Data Rates: Up to 120 kbps
  • ESD Protection: Exceeds ±15kV (HBM)
  • Shutdown Mode: Reduces power dissipation
  • Drivers and Receivers: Two drivers and two receivers
  • Supply Voltage Range: 4.5V to 5.5V
  • Package: 20-SOIC
  • Operating Temperature Range: -40°C to 85°C

You May Also Be Interested in

ON Semiconductor
Noninverting Buffer with Open Drain Output | IC BUFFER NON-INVERT 5.5V 5TSOP
Lowest to $0.0780
ECAD model for MC74VHC1G07DTT1
Texas Instruments
IC DIFF CNVRTR CNTRL SCSI 56SSOP / SCSI Differential Converter Control
Need more? Email Us
ECAD model for SN75970B1DL
Texas Instruments
3-V TO 5.5-V MULTICHANNEL RS-232 COMPATIBLE LINE DRIVER/RECEIVER | IC DVR/RCVR RS232 ESD 16SOIC
Lowest to $3.8282
ECAD model for TRSF3232ID
Renesas Electronics America
±15kV ESD Protected, +3V to +5.5V, 1μA, 250kbps, RS-232 Transmitters/Receivers | IC TXRX 2/2 FULL RS232 20SSOP
Lowest to $2.3944
ECAD model for ICL3222EIAZ-T
Texas Instruments
3.3-V ABT OCTAL BUFFER/DRIVER WITH 3-STATE OUTPUTS | IC TRANSCVR NON-INVERT 3.6V 20SO
Lowest to $1.5949
ECAD model for SN74LVTH245ANSR
Texas Instruments
QUADRUPLE DIFFRENTIAL LINE DRIVER
Lowest to $2.6831
ECAD model for SN75172DW
STMicroelectronics
16-BIT BUS BUFFER WITH 3-STATE OUTPUTS (NON INVERTED) | IC BUFFER NON-INVERT 6V 48TSSOP
Need more? Email Us
ECAD model for 74AC16244TTR
STMicroelectronics
Low-voltage CMOS hex buffer (open drain) | IC BUFFER NON-INVERT 3.6V 14SO
Need more? Email Us
ECAD model for 74LCX07YMTR
Exar Corporation
IC TXRX RS232 ESD TRUE 16DIP / Dual Transmitter/Receiver RS-232 16-Pin PDIP
Need more? Email Us
ECAD model for SP3232EBEP-L

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2520
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.9161
ECAD model for ICM-42688-P
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.4291
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.3457 $52.1484
29+ $3.5657 $103.4053
44+ $3.4543 $151.9892
60+ $3.3429 $200.5740
78+ $3.2314 $252.0492
104+ $2.8972 $301.3088
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 999 pieces
MOQ: 12 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention