Products specifications Report Issue?

Category Relays - Solid State Relays
Mfr IXYS
Series CPC
Package Tube
Product Status Active
Mounting Type Through Hole
Circuit SPST-NO (1 Form A)
Output Type AC, Zero Cross
Voltage - Input 1.2VDC
Voltage - Load 20 V ~ 240 V
Load Current 5 A
Termination Style PC Pin
Package / Case i4-Pac™-4, Isolated
Supplier Device Package i4-PAC™
Base Product Number CPC1998
Standard Package 25 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.49.0080
California Prop 65 Warning Information
Win Source Part Number 915710-CPC1998J
Ultra Librarian 3D Model Ultra Librarian CPC1998J CAD Model

Description

The CPC1998J is a solid-state relay from the CPC series.

  • Manufacturer: IXYS
  • Series: CPC series
  • Termination Style: PC pin
  • Package Type: tube
  • Quantity per Package: 25 pieces
  • Input Voltage: 1.2VDC
  • Output Type: AC, zero-cross
  • Circuit: single-pole, single-throw (SPST-NO)
  • Load Current: 5A
  • Load Voltage Range: 20V to 240V
  • Mounting Type: through-hole mounting
  • Package/Case: i4-Pac™-4, isolated
  • Product Status: active

You May Also Be Interested in

Toshiba Semiconductor and Storage
Logic IC Testers / Memory Testers
Lowest to $8.5528
ECAD model for TLP3250
Toshiba Semiconductor and Storage
LOGIC IC TESTERS / MEMORY TESTERS
Need more? Email Us
ECAD model for TLP3231
Panasonic
SSR RELAY SPST-NO 130MA 0-350V
Need more? Email Us
ECAD model for AQV210HLA
California Eastern Labs
CURRENT LIMIT TYPE 6-PIN DIP, HIGH ISOLATION VOLTAGE 1-ch Optical Coupled MOS FET
Need more? Email Us
ECAD model for PS7341CL-1A-E3
Infineon Technologies
SSR RELAY SPST-NO 2.5A 0-20V / Solid State SPST-NO (1 Form A) 6-DIP (0.300", 7.62mm)
Need more? Email Us
ECAD model for PVN012
Toshiba Semiconductor and Storage
SSR RELAY SPST-NO 500MA 0-60V / Solid State SPST-NO (1 Form A) 6-SOP (0.179", 4.55mm), 4 Leads
Lowest to $0.6053
ECAD model for TLP172AM(TPL,E
Infineon Technologies
SSR RELAY SPST-NO 140MA 0-400V / Solid State SPST-NO (1 Form A) 6-SMD (0.300", 7.62mm)
Lowest to $15.1060
ECAD model for PVU414S
NEC
8-PIN DIP, 400 V BREAK DOWN VOLTAGE NORMALLY OPEN TYPE 2-ch Optical Coupled MOS FET
Need more? Email Us
ECAD model for PS7141EL-2A-E3
Infineon Technologies
SSR RELAY SPST-NO 1.5A 0-60V / Solid State SPST-NO (1 Form A) 8-DIP (0.300", 7.62mm), 4 Leads
Need more? Email Us
ECAD model for PVDZ172NPBF

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.7728
ECAD model for FT232RQ-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2243
ECAD model for FT232RL-REEL
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0273
ECAD model for FT230XQ-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.0991
ECAD model for BMI088
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $28.0682 $56.1364
5+ $23.0304 $115.1520
7+ $22.3107 $156.1749
10+ $21.5910 $215.9100
12+ $20.8713 $250.4556
17+ $18.7122 $318.1074
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 334 pieces
MOQ: 2 pcs
Order Increment : 1 Stück
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention