The TLP3250 is a solid-state relay (SSR) manufactured by Toshiba Semiconductor and Storage. This device is designed to provide electrical isolation between the control circuit and the load circuit, making it suitable for a wide range of applications where isolation and switching are required. It offers high reliability, fast switching speeds, and low on-resistance.
Applications
- Industrial Control Systems
- Security Systems
- Medical Equipment
- Power Supplies
- ATE (Automated Test Equipment)
Features
- High Isolation Voltage
- Low On-Resistance
- Fast Switching Speed
- Small Package Size
- Low Input Control Current
Benefits
- Provides electrical isolation between control and load circuits
- Improved system safety and reliability
- Fast and efficient switching
- Reduced board space requirements
- Simplified system design
Additional Details
The TLP3250 features a high isolation voltage, which ensures that the control circuit is protected from high voltages in the load circuit. The low on-resistance minimizes power dissipation during conduction, leading to improved efficiency. The fast switching speed allows for efficient operation in high-frequency applications. The device is available in a small package, making it suitable for space-constrained applications.
This solid-state relay is ideal for use in applications where electrical isolation and switching are required, such as industrial control systems, security systems, and medical equipment. Its high reliability and fast switching speeds make it a reliable choice for demanding applications.
Key Specifications:
- Isolation Voltage: 3750 Vrms
- Load Voltage: 60V
- Load Current: 1.2A
- On-Resistance: 0.2 Ω (typical)
- Operating Temperature Range: -40°C to +110°C