EN
  • EN
  • DE

ASC8852AETK

Part No ASC8852AETK
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers - Application Specific
Description IC VIDEO PROCESSOR ADV 484TFBGA /
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers - Application Specific
Mfr NXP USA Inc.
Package Tray
Product Status Obsolete
Applications Embedded Multimedia Communication, Security and Entertainment
Core Processor ARM9®
Interface EBI/EMI, Ethernet, I2S, IrDA, SD/MMC, SPI, UART/USART, USB OTG
Mounting SMD (SMT)
Package / Case 484-TFBGA
Supplier Device Package 484-TFBGA (15x15)
Base Product Number ASC88
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN OBSOLETE
HTSUS 0000.00.0000
Other Names 935298234557
Standard Package 630
Win Source Part Number 1046104-ASC8852AETK
Ultra Librarian 3D Model Ultra Librarian ASC8852AETK CAD Model

Description

The ASC8852AETK is a cutting-edge semiconductor product from NXP Semiconductors, a leader in secure connectivity solutions for embedded applications. This product is designed to cater to the demanding requirements of the automotive industry, providing reliable and high-performance solutions for a variety of applications.

Key Features

  • High Integration: The ASC8852AETK integrates multiple functions into a single chip, which helps reduce the overall footprint and complexity of automotive systems.
  • Robust Performance: Engineered to withstand the harsh conditions of automotive environments, this product offers excellent performance across a wide range of temperatures and operating conditions.
  • Advanced Security: With the growing concern for cybersecurity in vehicles, NXP has equipped the ASC8852AETK with advanced security features to protect against unauthorized access and ensure the integrity of automotive systems.
  • Power Efficiency: The device is optimized for low power consumption, which is crucial for battery-powered applications and contributes to the overall energy efficiency of the vehicle.
  • Connectivity: The ASC8852AETK supports multiple connectivity options, enabling it to interface with various automotive components and networks seamlessly.

Applications

The versatility of the ASC8852AETK makes it suitable for a wide range of applications within the automotive sector, including:

  • Advanced Driver-Assistance Systems (ADAS)
  • In-Vehicle Networking (IVN)
  • Infotainment Systems
  • Body Control Modules
  • Powertrain and Engine Management Systems

Technical Specifications

The ASC8852AETK boasts a robust set of technical specifications designed to meet the rigorous demands of automotive applications. It features high-speed interfaces, low-latency communication, and is built to comply with automotive industry standards.

Conclusion

As a top-tier product from NXP Semiconductors, the ASC8852AETK represents a blend of innovation, efficiency, and security. It is engineered to deliver outstanding performance and reliability, making it an ideal choice for manufacturers looking to enhance the capabilities of their automotive systems.

You May Also Be Interested in

Infineon Technologies
IC USB-C CONTROLLER 9CSP
Need more? Email Us
ON Semiconductor
BATTERY SENSOR, LIN, 128KB FLASH /
Lowest to $12.0538
Infineon Technologies
IC MCU 32BIT 40QFN
Need more? Email Us
Melexis Technologies NV
IC LIN RGB CTRLR 32KB 4CH 8SOIC
Lowest to $43.6568
Maxim Integrated
1KB SECURE MEMORY WITH PROGRAMMA
Need more? Email Us
Melexis Technologies NV
IC LIN RGB CTRLR 32KB 4CH 8SOIC
Need more? Email Us
Infineon Technologies
IC CCG3 PORT CONTROLLER
Need more? Email Us
NXP / Nexperia
MCU SECURE ID /
Need more? Email Us
Microchip Technology
IC, INDUCTIVE SENSOR
Lowest to $9.1764

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess