Products specifications Report Issue?

Categories Relays
Manufacturer IXYS Integrated Circuits Division
Series CPC, OptoMOS
Packaging Reel package
Circuit SPST-NO (1 Form A)
Output Type AC, DC
On-State Resistance (Maximum) 16 Ohm
Load Current 150mA
Voltage - Input 1.2VDC
Voltage - Load 0 ~ 70 V
Mounting SMD
Termination Style Gull Wing
Package 8-SMD (0.300", 7.62mm)
Manufacturer Package 8-Flatpack
Relay Type Relay
Win Source Part Number 771728-CPC1317PTR
Popularity Medium
Supply and Demand Status Limited
Family Name CPC1317
Introduction Date February 08, 2008
ECCN EAR99
Estimated EOL Date 2024
Ultra Librarian 3D Model Ultra Librarian CPC1317PTR CAD Model

Description

The IXYS Integrated Circuits Division CPC1317PTR is a relay that is part of the CPC series of optoMOS relays. The relay has a load current of 150mA and a voltage load of 0 ~ 70 V.

  • Load Current: 150mA
  • Voltage Load: 0 ~ 70 V
  • Circuit: SPST-NO
  • Termination Style: Gull-wing
  • RoHS Compliant: Yes
  • ECCN: EAR99
  • Package: Reel
  • Mounting: SMD

You May Also Be Interested in

IXYS
SSR RELAY SPST-NO 100MA 0-800V / Solid State SPST-NO (1 Form A) 8-SMD (0.300", 7.62mm), 6 Leads
Lowest to $22.6967
ECAD model for PLA172P
Infineon Technologies
SSR RELAY SPST-NO 2.5A 0-20V / Solid State SPST-NO (1 Form A) 6-DIP (0.300", 7.62mm)
Need more? Email Us
ECAD model for PVN012
CEL
SSR RELAY SPST-NO 150MA 0-400V / Solid State SPST-NO (1 Form A) x 2 8-DIP (0.300", 7.62mm)
Lowest to $12.5871
ECAD model for PS7141-2A
Sensata-Crydom
SSR RELAY SPST-NO 10A 24-280V
Need more? Email Us
ECAD model for 84134000
Toshiba Semiconductor and Storage
Logic IC Testers / Memory Testers
Lowest to $8.5528
ECAD model for TLP3250
Panasonic
SSR RELAY SPST-NO 130MA 0-350V
Need more? Email Us
ECAD model for AQV210HLA
Toshiba Semiconductor and Storage
LOGIC IC TESTERS / MEMORY TESTERS
Need more? Email Us
ECAD model for TLP3231
Panasonic
SSR RELAY SPST-NO 120MA 0-400V / Solid State SPST-NO (1 Form A) 6-DIP (0.300", 7.62mm)
Lowest to $2.2940
ECAD model for AQV214EH
Omron
SSR RELAY SPST-NO 300MA 0-50V / Solid State SPST-NO (1 Form A) 4-SMD (0.096", 2.45mm)
Need more? Email Us
ECAD model for G3VM-51UR(TR05)

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.0034
ECAD model for BMI088
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9849
ECAD model for FT230XS-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9849
ECAD model for FT230XS-U
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $1.0039 $60.2340
140+ $0.8238 $115.3320
215+ $0.7980 $171.5700
295+ $0.7722 $227.7990
380+ $0.7465 $283.6700
505+ $0.6693 $337.9965
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 9,600 pieces
MOQ: 60 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention